Ring Terminal Connector 10 Stud Flat Sided 1-2 AWG Crimp, Funnel Opening
Win Source Part Number: 1285167-S2-10R-T
Category: Connectors, Interconnects>Termin
Series: Pan-Term®
Termination: Crimp, Funnel Opening
Contact Finish: Tin
Package: Bulk
Wire Gauge: 1-2 AWG
Contact Material: Copper
Standard Package: 200
Terminal Type: Flat Sided
Thickness: 0.110" (2.79mm)
Width - Outer Edges: 0.700" (17.78mm)
Length - Overall: 1.600" (40.64mm)
Insulation: Non-Insulated
Stud/Tab Size: 10 Stud
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Other Names: 298-20359,S2-10R-T
Product Status: Obsolete
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 298-20359-ND | 1285167-S2-10R-T |
| Product Name | Ring Connectors | Connectors, Interconnects - Terminals - Ring Connectors |
| Mounting | Free Hanging (In-Line) | Free Hanging (In-Line) |