Panduit Corp. Connectors, Interconnects - Terminals - Ring Connectors S2-14R-X

Description
Win Source Part Number: 1285178-S2-14R-X Category: Connectors, Interconnects>Termin als - Ring Connectors Series: Pan-Term® Termination: Crimp, Funnel Opening Contact Finish: Tin Package: Bulk Wire Gauge: 1-2 AWG Contact Material: Copper Standard Package: 10 Terminal Type: Flat Sided Thickness: 0.110" (2.79mm) Width - Outer Edges: 0.700" (17.78mm) Length - Overall: 1.600" (40.64mm) Insulation: Non-Insulated Stud/Tab Size: 1/4 Stud Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: S2-14R-X,298-15775 Base Product Number: S2-14 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1285178-S2-14R-X Category: Connectors, Interconnects>Termin als - Ring Connectors Series: Pan-Term® Termination: Crimp, Funnel Opening Contact Finish: Tin Package: Bulk Wire Gauge: 1-2 AWG Contact Material: Copper Standard Package: 10 Terminal Type: Flat Sided Thickness: 0.110" (2.79mm) Width - Outer Edges: 0.700" (17.78mm) Length - Overall: 1.600" (40.64mm) Insulation: Non-Insulated Stud/Tab Size: 1/4 Stud Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: S2-14R-X,298-15775 Base Product Number: S2-14 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Terminals - Ring Connectors - 1285178-S2-14R-X - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Terminals - Ring Connectors
1285178-S2-14R-X
Connectors, Interconnects - Terminals - Ring Connectors 1285178-S2-14R-X
Win Source Part Number: 1285178-S2-14R-X Category: Connectors, Interconnects>Termin als - Ring Connectors Series: Pan-Term® Termination: Crimp, Funnel Opening Contact Finish: Tin Package: Bulk Wire Gauge: 1-2 AWG Contact Material: Copper Standard Package: 10 Terminal Type: Flat Sided Thickness: 0.110" (2.79mm) Width - Outer Edges: 0.700" (17.78mm) Length - Overall: 1.600" (40.64mm) Insulation: Non-Insulated Stud/Tab Size: 1/4 Stud Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.90.4000 Mfr: Panduit Corp Other Names: S2-14R-X,298-15775 Base Product Number: S2-14 Product Status: Obsolete

Win Source Part Number: 1285178-S2-14R-X
Category: Connectors, Interconnects>Terminals - Ring Connectors
Series: Pan-Term®
Termination: Crimp, Funnel Opening
Contact Finish: Tin
Package: Bulk
Wire Gauge: 1-2 AWG
Contact Material: Copper
Standard Package: 10
Terminal Type: Flat Sided
Thickness: 0.110" (2.79mm)
Width - Outer Edges: 0.700" (17.78mm)
Length - Overall: 1.600" (40.64mm)
Insulation: Non-Insulated
Stud/Tab Size: 1/4 Stud
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.90.4000
Mfr: Panduit Corp
Other Names: S2-14R-X,298-15775
Base Product Number: S2-14
Product Status: Obsolete

Buy Now Datasheet
Ring Connectors - 298-15775-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
298-15775-ND
Ring Connectors 298-15775-ND
Ring Terminal Connector 1/4 Stud Flat Sided 1-2 AWG Crimp, Funnel Opening

Ring Terminal Connector 1/4 Stud Flat Sided 1-2 AWG Crimp, Funnel Opening

Buy Now Datasheet
Terminal, Ring Tongue, M6, 1Awg; Stud Size - Metric Panduit - 13AC4785 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Ring Tongue, M6, 1Awg; Stud Size - Metric Panduit
13AC4785
Terminal, Ring Tongue, M6, 1Awg; Stud Size - Metric Panduit 13AC4785
TERMINAL, RING TONGUE, M6, 1AWG; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:1AWG; Conductor Area CSA:50mm²; Product Range:S-R Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

TERMINAL, RING TONGUE, M6, 1AWG; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:1AWG; Conductor Area CSA:50mm²; Product Range:S-R Series; Insulator Colour:-; Insulator Material:Uninsulated RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1285178-S2-14R-X 298-15775-ND 13AC4785
Product Name Connectors, Interconnects - Terminals - Ring Connectors Ring Connectors Terminal, Ring Tongue, M6, 1Awg; Stud Size - Metric Panduit
Termination Crimp, Funnel Opening
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Powerpole ® 15-45 PCB Mounting Staples 2×2 Long - 114555P9 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
4 suppliers