ODU MINI-SNAP size 1|straight plug, seri
5 Position Circular Connector Plug, Male Pins Solder Cup
CIRCULAR CONNECTOR, PLUG, 5POS, CABLE; Product Range:MINI-SNAP F Series; Circular Connector Shell Style:Cable Mount Plug; No. of Contacts:5Contacts; Circular Contact Type:Solder Pin; Coupling Style:Push-Pull; Contact Material:Brass RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | S21F1C-P05MJG0-450S | 1907-1550-ND | 41AH0596 |
| Product Name | Circular Connector Assemblies | Circular Connector, Plug, 5Pos, Cable; Product Range Odu-Usa | |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |