ODU-USA, Inc. Circular Connector Assemblies S21K0C-P04MJG0-150S

Description
4 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet
Description
4 Position Circular Connector Plug, Male Pins Solder Cup
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - S21K0C-P04MJG0-150S-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
S21K0C-P04MJG0-150S-ND
Circular Connector Assemblies S21K0C-P04MJG0-150S-ND
4 Position Circular Connector Plug, Male Pins Solder Cup

4 Position Circular Connector Plug, Male Pins Solder Cup

Buy Now Datasheet
Odu Mini Snap Plug, Sty2, Sz1, Serk, 4P, Sld, Peek, W/pins Rohs Compliant Odu-Usa - 41AH0656 - Newark, An Avnet Company
Chicago, IL, United States
Odu Mini Snap Plug, Sty2, Sz1, Serk, 4P, Sld, Peek, W/pins Rohs Compliant Odu-Usa
41AH0656
Odu Mini Snap Plug, Sty2, Sz1, Serk, 4P, Sld, Peek, W/pins Rohs Compliant Odu-Usa 41AH0656
ODU MINI SNAP PLUG, STY2, SZ1, SERK, 4P, SLD, PEEK, W/PINS ROHS COMPLIANT: YES

ODU MINI SNAP PLUG, STY2, SZ1, SERK, 4P, SLD, PEEK, W/PINS ROHS COMPLIANT: YES

Supplier's Site
ODU MINI-SNAP® Series K, Connector, Plug, 4 Contact, Size 1, 0° Key - S21K0C-P04MJG0-150S - ODUS21K0C-P04MJG0-150S - Lapp Tannehill
Savage, MN, United States
ODU MINI-SNAP® Series K, Connector, Plug, 4 Contact, Size 1, 0° Key - S21K0C-P04MJG0-150S
ODUS21K0C-P04MJG0-150S
ODU MINI-SNAP® Series K, Connector, Plug, 4 Contact, Size 1, 0° Key - S21K0C-P04MJG0-150S ODUS21K0C-P04MJG0-150S
The ODU MINI-SNAP® Series K connector has an IP68 rating and offers 5,000 mating cycles. It's the ideal self-locking circular connector for a variety of applications. Whether used for transmitting power, signals, data, or other media, this circular connector has exceptional quality, high reliability, and ideal handling characteristics. The Push-Pull principle reliably ensures that the connector will not come loose. Once plugged in, the ODU MINI-SNAP locks itself into the receptacle automatically. It can't be separated by pulling on the cable. Instead, the connector can easily be separated from the receptacle by pulling on the outer housing. S21K0C-P04MJG0-150S MANUFACTURER : ODU MANUFACTURER PART NUMBER : S21K0C-P04MJG0-150S AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MINI-SNAP® Series K CONNECTOR TYPES : Circular Plug Male Pins MOUNTING TYPE : Inline FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal CONNECTOR DESIGN : Straight NUMBER OF CONTACTS : 4 KEY ANGLE : 0° SHELL SIZE : 1 IP RATING : IP68 TEMPERATURE : -40°F to +248°F -40°C to +120°C MAXIMUM CABLE OD (IN) : 0.059055118 MAXIMUM CABLE OD (MM) : 1.5 MINIMUM CABLE OD (IN) : 0.039370079 MINIMUM CABLE OD (MM) : 1

The ODU MINI-SNAP® Series K connector has an IP68 rating and offers 5,000 mating cycles. It's the ideal self-locking circular connector for a variety of applications. Whether used for transmitting power, signals, data, or other media, this circular connector has exceptional quality, high reliability, and ideal handling characteristics.

The Push-Pull principle reliably ensures that the connector will not come loose. Once plugged in, the ODU MINI-SNAP locks itself into the receptacle automatically. It can't be separated by pulling on the cable. Instead, the connector can easily be separated from the receptacle by pulling on the outer housing. S21K0C-P04MJG0-150S


MANUFACTURER : ODU MANUFACTURER PART NUMBER : S21K0C-P04MJG0-150S AVAILABILITY : Contact 800-633-6339 for Availability SERIES : ODU MINI-SNAP® Series K CONNECTOR TYPES : Circular Plug Male Pins MOUNTING TYPE : Inline FASTENING TYPE : Push Pull Locking APPLICATION TYPE : Power Control/Signal CONNECTOR DESIGN : Straight NUMBER OF CONTACTS : 4 KEY ANGLE : 0° SHELL SIZE : 1 IP RATING : IP68 TEMPERATURE : -40°F to +248°F -40°C to +120°C MAXIMUM CABLE OD (IN) : 0.059055118 MAXIMUM CABLE OD (MM) : 1.5 MINIMUM CABLE OD (IN) : 0.039370079 MINIMUM CABLE OD (MM) : 1

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lapp Tannehill
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number S21K0C-P04MJG0-150S-ND 41AH0656 ODUS21K0C-P04MJG0-150S
Product Name Circular Connector Assemblies Odu Mini Snap Plug, Sty2, Sz1, Serk, 4P, Sld, Peek, W/pins Rohs Compliant Odu-Usa ODU MINI-SNAP® Series K, Connector, Plug, 4 Contact, Size 1, 0° Key - S21K0C-P04MJG0-150S
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Housings - 17-1-2379240-2-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
View Details
2 suppliers
PC Pin, Single Post Connectors - 36-11160-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - 3 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details