Samtech, Inc. Headers, Male Pins FTSH-115-03-L-DV

Description
"Connector Header Surface Mount 30 position 0.050"" (1.27mm)"
Request a Quote Datasheet
Description
"Connector Header Surface Mount 30 position 0.050"" (1.27mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - FTSH-115-03-L-DV-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
FTSH-115-03-L-DV-ND
Headers, Male Pins FTSH-115-03-L-DV-ND
"Connector Header Surface Mount 30 position 0.050"" (1.27mm)"

"Connector Header Surface Mount 30 position 0.050"" (1.27mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number FTSH-115-03-L-DV-ND
Product Name Headers, Male Pins
Connector Type Header Connector
Unlock Full Specs
to access all available technical data

Similar Products

Hard Metric, Standard - 2684-104154-ND - DigiKey
Specs
Connector Type Header, Male Pins
Mounting Through Hole
Contact Pitch 2.01 mm (0.0790 inch)
View Details
Nano Circular Connectors - A79108-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
2 suppliers
PCB Connectors - NCK-FL4G-D - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
Quick Connects, Quick Disconnect Connectors - 36-1286-ST-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole
View Details
2 suppliers