Samtech, Inc. Headers, Male Pins FTSH-113-01-G-DV-P-TR

Description
"Connector Header Surface Mount 26 position 0.050"" (1.27mm)"
Request a Quote Datasheet
Description
"Connector Header Surface Mount 26 position 0.050"" (1.27mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 612-FTSH-113-01-G-DV-P-TR-ND - DigiKey
Thief River Falls, MN, United States
"Connector Header Surface Mount 26 position 0.050"" (1.27mm)"

"Connector Header Surface Mount 26 position 0.050"" (1.27mm)"

Buy Now Datasheet
Headers, Male Pins - 612-FTSH-113-01-G-DV-P-TRDKR-ND - DigiKey
Thief River Falls, MN, United States
CONN HEADER SMD 26POS 1.27MM

CONN HEADER SMD 26POS 1.27MM

Buy Now Datasheet
Headers, Male Pins - 612-FTSH-113-01-G-DV-P-TRCT-ND - DigiKey
Thief River Falls, MN, United States
CONN HEADER SMD 26POS 1.27MM

CONN HEADER SMD 26POS 1.27MM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number 612-FTSH-113-01-G-DV-P-TR-ND
Product Name Headers, Male Pins
Connector Type Header Connector
Unlock Full Specs
to access all available technical data

Similar Products

Screw Connectors - 36-7696-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
Headers, Male Pins - A28622-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers
PCB Connectors - NCK-FL4G-S-01 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
D-Sub Connector Assemblies - 2262-A50018-005-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
View Details