DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
10
12
13
14
15
16
17
18
19
20
21
22
23
24
30
40
50
60
70
80
100
150
200
250
300
350
500
1000
1500
2000
2212
| Product Name | Notes |
|---|---|
| "0.110"" (2.79mm) Quick Connect Male Solder Connector Non-Insulated" | |
| "0.187"" (4.75mm) Quick Connect Female 16-22 AWG, Wire Combination Range Crimp Connector Fully Insulated" | |
| "0.187"" (4.75mm) Quick Connect Male Solder Connector Non-Insulated" | |
| "0.250"" (6.35mm) Quick Connect Female 10-12 AWG Crimp Connector Fully Insulated" | |
| "0.250"" (6.35mm) Quick Connect Female 16-22 AWG, Wire Combination Range Crimp Connector Fully Insulated" | |
| "0.250"" (6.35mm) Quick Connect Female and Male 10-12 AWG Crimp Connector Fully Insulated" | |
| "0.250"" (6.35mm) Quick Connect Female and Male 14-16 AWG Crimp Connector Fully Insulated" | |
| "0.250"" (6.35mm) Quick Connect Female and Male 18-22 AWG Crimp Connector Fully Insulated" | |
| "0.250"" (6.35mm) Quick Connect Male Solder Connector Non-Insulated" | |
| "10 Rectangular Connectors - Housings Plug Black 0.230"" (5.84mm)" | |
| "12 Rectangular Connectors - Housings Plug Black 0.230"" (5.84mm)" | |
| "2 Rectangular Connectors - Housings Plug Black 0.300"" (7.62mm)" | |
| "2 Rectangular Connectors - Housings Receptacle Black 0.300"" (7.62mm)" | |
| "3 Position Receptacle Connector 0.200"" (5.08mm) Through Hole Silver" | |
| "4 Position Receptacle Connector 0.200"" (5.08mm) Through Hole Gold" | |
| "4 Rectangular Connectors - Housings Plug Black 0.300"" (7.62mm)" | |
| "4 Rectangular Connectors - Housings Receptacle Black 0.300"" (7.62mm)" | |
| "6 Rectangular Connectors - Housings Plug Black 0.230"" (5.84mm)" | |
| "8 Rectangular Connectors - Housings Plug Black 0.230"" (5.84mm)" | |
| "9 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "Connector Header Panel Mount, Through Hole, Right Angle 4 position 0.300"" (7.62mm)" | |
| "Connector Header Panel Mount, Through Hole, Right Angle 6 position 0.300"" (7.62mm)" | |
| "Connector Header Through Hole 3 position 0.200"" (5.08mm)" | |
| "Connector Header Through Hole 4 position 0.200"" (5.08mm)" | |
| "Connector Header Through Hole 9 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 3 position 0.200"" (5.08mm)" | |
| "Connector Header Through Hole, Right Angle 4 position 0.200"" (5.08mm)" | |
| "Connector Header Through Hole, Right Angle 9 position 0.100"" (2.54mm)" | |
| "PC Pin Terminal Connector Through Hole Gold 0.020"" (0.51mm) Dia" | |
| "PC Pin Terminal Connector Through Hole Gold 0.053"" (1.35mm) Dia" | |
| "PC Pin Terminal Connector Through Hole Gold 0.072"" (1.83mm) Dia" | |
| "PC Pin Terminal Connector Through Hole Tin 0.072"" (1.83mm) Dia" | |
| "PC Pin Terminal Connector Through Hole Tin-Lead 0.020"" (0.51mm) Dia" | |
| "PC Pin Terminal Connector Through Hole Tin-Lead 0.053"" (1.35mm) Dia" | |
| "PC Pin Terminal Connector Through Hole Tin-Lead 0.072"" (1.83mm) Dia" | |
| "Pin Receptacle Connector 0.015"" ~ 0.025"" (0.38mm ~ 0.64mm) No Tail Press-Fit" | |
| "Pin Receptacle Connector 0.015"" ~ 0.025"" (0.38mm ~ 0.64mm) No Tail Press-Fit, Hex" | |
| "Pin Receptacle Connector 0.015"" ~ 0.025"" (0.38mm ~ 0.64mm) Standard Tail Press-Fit" | |
| "Pin Receptacle Connector 0.015"" ~ 0.025"" (0.38mm ~ 0.64mm) Standard Tail Solder" | |
| "Pin Receptacle Connector 0.022"" ~ 0.032"" (0.56mm ~ 0.81mm) Wire Wrap Press-Fit" | |
| "Pin Receptacle Connector 0.022"" ~ 0.034"" (0.56mm ~ 0.86mm) No Tail Press-Fit" | |
| "Pin Receptacle Connector 0.022"" ~ 0.034"" (0.56mm ~ 0.86mm) No Tail Solder" | |
| "Pin Receptacle Connector 0.025"" ~ 0.037"" (0.64mm ~ 0.94mm) No Tail Press-Fit, Hex" | |
| .250X.032 LOCKING QD VIBRAKRIMP | |
| 020-0008-16 | |
| 020-0020-00 B | |
| 020-0056-00 | |
| 020-0511-12 | |
| 020-0511-16 | |
| 028-0113-22 | |
| 1 Position Terminal Block, Cross Connection Jumper Screw - Full Thread | |
| 1.0mm Connector Jack, Female Socket 50Ohm Surface Mount, Right Angle Solder | |
| 10 Position Terminal Block, Cross Connection Jumper Flat Pins - Angled | |
| 10 Position Terminal Block, Cross Connection Jumper Screw - Full Thread | |
| 10 Position Terminal Block, Cross Connection Jumper Screw In | |
| 100 Position Terminal Block Jumper Flat Pins | |
| 100 Position Terminal Block Jumper | |
| 100 Position Terminal Block, Cross Connection Jumper Screw In | |
| 12 Circuit Barrier Block Connector, Screws | |
| 14 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male 12-26 AWG | |
| 16 Circuit Barrier Block Connector, Screws | |
| 160 (96 + 64 Ground) Position Din Connector Header, Male Pins Gold Through Hole, Right Angle | |
| 160 (96 + 64 Ground) Position Din Connector Header, Male Pins Gold Through Hole | |
| 160 (96 + 64 Ground) Position Din Connector Header, Male Pins Nickel-Phosphor Through Hole, Right Angle | |
| 160 (96 + 64 Ground) Position Din Connector Header, Male Pins Through Hole, Right Angle | |
| 160 (96 + 64 Ground) Position Din Connector Receptacle, Female Sockets Gold or Gold-Palladium Through Hole | |
| 160 (96 + 64 Ground) Position Din Connector Receptacle, Female Sockets Gold Through Hole, Right Angle | |
| 160 (96 + 64 Ground) Position Din Connector Receptacle, Female Sockets Gold Through Hole | |
| 160 (96 + 64 Ground) Position Din Connector Receptacle, Female Sockets Through Hole | |
| 160 Position Housing for Female Sockets Connector Free Hanging (In-Line) DIN 41612, Type E | |
| 160 Position Housing for Female Sockets Connector Free Hanging (In-Line) har-bus® 64 | |
| 2 (1 x 2) Pos SIP Socket Gold Through Hole | |
| 2 Circuit Barrier Block Connector, Screws | |
| 2 Position SIP, SIL - Header Connector Post Tin | |
| 2 Position Terminal Block Jumper Screw - Switch Bar | |
| 2 Position Terminal Block Jumper Screw In | |
| 2 Position Terminal Block Jumper | |
| 2 Position Terminal Block, Cross Connection Jumper Flat Pins - Angled | |
| 2 Position Terminal Block, Cross Connection Jumper Flat Pins | |
| 2 Position Terminal Block, Cross Connection Jumper Jumper Link | |
| 2 Position Terminal Block, Cross Connection Jumper Round Pins | |
| 2 Position Terminal Block, Cross Connection Jumper Screw - Full Thread | |
| 2 Position Terminal Block, Cross Connection Jumper Screw - Switch Bar | |
| 2 Position Terminal Block, Cross Connection Jumper Screw In | |
| 20 Position Terminal Block, Cross Connection Jumper Screw In | |
| 3 Circuit Barrier Block Connector, Screws | |
| 3 Position Terminal Block Jumper Screw In | |
| 3 Position Terminal Block Jumper | |
| 3 Position Terminal Block, Cross Connection Jumper Flat Pins - Angled | |
| 3 Position Terminal Block, Cross Connection Jumper Jumper Link | |
| 3 Position Terminal Block, Cross Connection Jumper Screw - Full Thread | |
| 3 Position Terminal Block, Cross Connection Jumper Screw In | |
| 4 Circuit Barrier Block Connector, Screws | |
| 4 Position Terminal Block Jumper Screw In | |
| 4 Position Terminal Block, Cross Connection Jumper Connection Sleeve | |
| 4 Position Terminal Block, Cross Connection Jumper Flat Pins - Angled | |
| 4 Position Terminal Block, Cross Connection Jumper Jumper Link | |
| 4 Position Terminal Block, Cross Connection Jumper Screw - Full Thread | |
| 4 Position Terminal Block, Cross Connection Jumper Screw In | |
| 40 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male 12-26 AWG | |
| 5 Position Terminal Block, Cross Connection Jumper Screw In | |
| 50 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male 12-26 AWG | |
| 6 Position Terminal Block, Cross Connection Jumper Screw In | |
| 60 Position Interface Module Terminal Blocks - Screw Connection To Rectangular, Male 12-26 AWG | |
| 96 Position Housing for Female Sockets Connector Free Hanging (In-Line) DIN 41612, Type 2C | |
| AD 3 SAK35 | |
| Adapter Coaxial Connector 1.0mm Jack, Female Socket To 1.85mm Jack, Female Socket | |
| Adapter Coaxial Connector 1.0mm Jack, Female Socket To 1.85mm Plug, Male Pin 50Ohm | |
| Adapter Coaxial Connector 1.0mm Plug, Male Pin To 1.85mm Jack, Female Socket | |
| Adapter Coaxial Connector 1.0mm Plug, Male Pin To 1.85mm Plug, Male Pin | |
| ASK 1/EN LD 120K 230VDC | |
| Banana Plug Connector Standard Banana Solder | |
| Blade Contact Tin 10-12 AWG Crimp | |
| Blade Contact Tin 8 AWG Crimp | |
| COAX CONN 0.8 MM BULKHEAD JACK | |
| COAX CONN 1.0 MM BULKHEAD JACK | |
| Coax, Pin Center, Assembly Contact Gold Solder 30-32 AWG Coaxial | |
| Connector Assembly Aid For Har-Modular Series | |
| Connector Cap (Cover), Dust 10SL | |
| Connector Cap (Cover), Dust 14S, 16, 16S | |
| Connector Cap (Cover), Dust 16, 16S | |
| Connector Cap (Cover), Dust 18 | |
| Connector Cap (Cover), Dust 22, 24 | |
| Connector Cap (Cover), Dust DIN Orange | |
| Connector Cap (Cover), Dust For Micro D (MDM) Plug | |
| Connector Cap (Cover), Dust For Micro D (MDM) Receptacle | |
| Connector Cap (Cover), Dust Red | |
| Connector Cap (Cover), Dust Yellow | |
| Connector Fixing Rail For Har-Modular Series | |
| Connector For | |
| Connector Guide Pin For Har-Modular Series | |
| Connector Label, Snap In For SAK, TOP 1.5GS, W and Z Series | |
| Connector M1-Module For Har-Modular Series | |
| Connector Mounting Bracket For har-bus® 64 | |
| Connector P-Module For Har-Modular Series | |
| Connector Polarizing Device (Key, Plug, Post) For MX150L Series | |
| Connector Shroud For DIN 41612 | |
| Connector T-Module For Har-Modular Series | |
| Contact Gold Signal Non-Gendered Solder, PCB | |
| Contact Gold Signal Socket 20-28 AWG Crimp | |
| Contact Signal Socket 20-28 AWG Crimp | |
| Contact Size | |
| Contact | |
| FBI 2-2INTERCONNECT MISC-EX | |
| HAR-MODULAR 2-ROW-COUPLER FEMALE | |
| HAR-MODULAR ASSEM. AID FOR 2-ROW | |
| HAR-MODULAR C9 MODULE FEMALE CRI | |
| HAR-MODULAR D2 DATA MODULE FEMAL | |
| HAR-MODULAR D8 DATA MODULE MALE | |
| HAR-MODULAR F4 MODULE FEMALE CRI | |
| HAR-MODULAR H3 MODULE FEMALE FAS | |
| HAR-MODULAR M1 MODULE FEMALE CAB | |
| HAR-MODULAR SHELL HOUSING 10 1SE | |
| HAR-MODULAR SHELL HOUSING 100 1S | |
| HAR-MODULAR SHELL HOUSING 100 | |
| HAR-MODULAR SHELL HOUSING 10 | |
| HAR-MODULAR SHELL HOUSING 20 1SE | |
| HAR-MODULAR SHELL HOUSING 20 | |
| HAR-MODULAR SHELL HOUSING 30 1SE | |
| HAR-MODULAR SHELL HOUSING 30 | |
| HAR-MODULAR SHELL HOUSING 40 1SE | |
| HAR-MODULAR SHELL HOUSING 40 | |
| HAR-MODULAR SHELL HOUSING 50 1SE | |
| HAR-MODULAR SHELL HOUSING 50 | |
| HAR-MODULAR SHELL HOUSING 60 1SE | |
| HAR-MODULAR SHELL HOUSING 60 | |
| HAR-MODULAR SHELL HOUSING 70 1SE | |
| HAR-MODULAR SHELL HOUSING 70 | |
| HAR-MODULAR SHELL HOUSING 80 1SE | |
| HAR-MODULAR SHELL HOUSING 80 | |
| HAR-MODULAR SHELL HOUSING 90 1SE | |
| HAR-MODULAR SHELL HOUSING 90 | |
| HAR-MODULAR SPACER 5 FEMALE WITH | |
| INTERCONNECT MISC | |
| JUMPER TERM BLK SLEEVE | |
| LEVER-NUT SPLICE CONN 10POS GRN | |
| LEVER-NUT SPLICE CONN 10POS GRY | |
| LOCKING QD HOUSING V-0 MAT'L SPM | |
| LOCKING QD HOUSING V-2 MAT'L SPM | |
| MICROS | |
| MKL 3/2 WA | |
| ODU-USA AMC SERIES T, #16, 1.6MM | |
| ODU-USA AMC SERIES T, #20MD, 0.9 | |
| ODU-USA AMC SERIES T, #22D, 0.76 | |
| Position Din Connector | |
| Position Terminal Block, Cross Connection Jumper Connection Sleeve | |
| Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange | |
| Power Entry Connector | |
| RACK & PANEL | |
| SMB Connector Plug, Female Socket 50Ohm Free Hanging (In-Line) Solder Cup | |
| SMB Connector Receptacle, Male Pin 50Ohm Panel Mount Solder Cup | |
| Socket Contact Tin 10-12 AWG Crimp | |
| Socket Contact Tin 8 AWG Crimp | |
| SSL Connector 1 Position Plug Board to Board Solder | |
| SSL Connector 1 Position Receptacle Board to Board or Cable Solder | |
| SSL Connector 1 Position Receptacle Board to Board Solder | |
| STVBUG C/2 48 CSI 172 9999 * J 2 | |
| Terminal Block Connector 1 Position Feed Through Gray 8-26 AWG | |
| Terminal Block Connector 2 Position Disconnect 10-22 AWG | |
| Terminal Block Connector 2 Position Disconnect Beige 12-26 AWG | |
| Terminal Block Connector 2 Position Disconnect Yellow 10-22 AWG | |
| Terminal Block Connector 2 Position Disconnect Yellow 8-20 AWG | |
| Terminal Block Connector 2 Position Disconnect Yellow 8-26 AWG | |
| Terminal Block Connector 2 Position Feed Through Beige 10-26 AWG | |
| Terminal Block Connector 2 Position Feed Through Beige 12-26 AWG | |
| Terminal Block Connector 2 Position Feed Through Beige 6-12 AWG | |
| Terminal Block Connector 2 Position Feed Through Beige 8-22 AWG | |
| Terminal Block Connector 2 Position Feed Through Blue 10-26 AWG | |
| Terminal Block Connector 2 Position Feed Through Blue 12-28 AWG | |
| Terminal Block Connector 2 Position Feed Through Blue 6-12 AWG | |
| Terminal Block Connector 2 Position Feed Through Blue 8-22 AWG | |
| Terminal Block Connector 2 Position Feed Through Yellow 10-26 AWG | |
| Terminal Block Connector 2 Position Feed Through Yellow 6-12 AWG | |
| Terminal Block Connector 2 Position Feed Through Yellow 8-22 AWG | |
| Terminal Block Connector 2 Position Feed Through Yellow | |
| Terminal Block Connector 3 Position Feed Through Beige 12-22 AWG | |
| Terminal Block Connector 3 Position Feed Through Gray 12-28 AWG | |
| Terminal Block Connector 4 Position Feed Through Brown 8-18 AWG | |
| Terminal Block Connector 4 Position Ground, Earth Yellow 8-20 AWG | |
| Terminal Block Connector Position Feed Through Gray | |
| Terminal Block Connector Position | |
| Terminal Butt Splice, Closed End, Individual Openings Connector Push In 12-22 AWG Gray | |
| Terminal Butt Splice, Closed End, Individual Openings Connector Push In 12-22 AWG Orange | |
| Terminal Butt Splice, Closed End, Individual Openings Connector Push In 12-22 AWG Red | |
| Terminal Butt Splice, Closed End, Individual Openings Connector Push In 12-22 AWG Yellow | |
| Wire Ferrule Connector 12 AWG (4.00mm²) Single Wire | |
| Wire Ferrule Connector 17 AWG (1.00mm²) Single Wire |
| << Prev | Next >> |