Amphenol Corporation SMB Connector 027-3

Description
SMB Straight Cable Jack 50 Ohm Bulkhead
Request a Quote Datasheet
Description
SMB Straight Cable Jack 50 Ohm Bulkhead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMB Connector - 027-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMB Connector
027-3
SMB Connector 027-3
SMB Straight Cable Jack 50 Ohm Bulkhead

SMB Straight Cable Jack 50 Ohm Bulkhead

Buy Now
Coaxial Connector (RF) Assemblies - 027-3-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
027-3-ND
Coaxial Connector (RF) Assemblies 027-3-ND
SMB Connector Receptacle, Male Pin 50Ohm Panel Mount Solder Cup

SMB Connector Receptacle, Male Pin 50Ohm Panel Mount Solder Cup

Buy Now Datasheet
RF Coaxial Cable Mount Connector - 027-3 - Richardson RFPD
Downers Grove, IL, United States
RF Coaxial Cable Mount Connector
027-3
RF Coaxial Cable Mount Connector 027-3
SMB Straight Jack Receptacle Bulkhead Solder Cup 50 Ohm

SMB Straight Jack Receptacle Bulkhead Solder Cup 50 Ohm

Supplier's Site
Smb Straight Jack Solder Cup Bulkhead 50 Ohm / Individual Bag Amphenol Rf - 08N4911 - Newark, An Avnet Company
Chicago, IL, United States
Smb Straight Jack Solder Cup Bulkhead 50 Ohm / Individual Bag Amphenol Rf
08N4911
Smb Straight Jack Solder Cup Bulkhead 50 Ohm / Individual Bag Amphenol Rf 08N4911
SMB Straight Jack Solder Cup Bulkhead 50 Ohm / Individual Bag

SMB Straight Jack Solder Cup Bulkhead 50 Ohm / Individual Bag

Supplier's Site
RF Connectors / Coaxial Connectors - 027-3 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
027-3
RF Connectors / Coaxial Connectors 027-3
RF Connectors / Coaxial Connectors BULKHEAD JACK

RF Connectors / Coaxial Connectors BULKHEAD JACK

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Richardson RFPD Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors RF and Microwave Connectors Coaxial Connectors Electrical Connectors RF and Microwave Connectors
Product Number 027-3 027-3-ND 027-3 08N4911 027-3
Product Name SMB Connector Coaxial Connector (RF) Assemblies RF Coaxial Cable Mount Connector Smb Straight Jack Solder Cup Bulkhead 50 Ohm / Individual Bag Amphenol Rf RF Connectors / Coaxial Connectors
Connector Type SMB
Mounting Panel Mount Bulkhead - Rear Mount
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

MMCX (M) R/A Connector for RG316 Cable - ET-MMMRA-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type MMCX
Gender Male / Plug
Geometry Right Angle
View Details
M39029 Connectors, Size 16 Pin - 190735 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
Voltage Rating 250 volts
View Details
RF Connectors - 1053378-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Board Mount
Frequency 12.400 GHz
View Details
6 suppliers