DigiKey Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
8
9
10
11
12
13
14
15
16
17
18
19
20
30
40
50
60
70
80
100
150
200
250
300
350
500
1000
1500
2000
2212
| Product Name | Notes |
|---|---|
| "0.110"" (2.79mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated" | |
| "0.110"" (2.79mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Insulated" | |
| "0.110"" (2.79mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Mating End Insulated" | |
| "0.110"" (2.79mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated" | |
| "0.110"" (2.79mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated" | |
| "0.110"" (2.79mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Mating End Insulated" | |
| "0.110"" (2.79mm) Quick Connect Female 24-26 AWG Crimp Connector Non-Insulated" | |
| "0.187"" (4.75mm) Quick Connect Female 12-14 AWG Crimp Connector Non-Insulated" | |
| "0.187"" (4.75mm) Quick Connect Female 12-14 AWG Crimp Connector Non-Mating End Insulated" | |
| "0.187"" (4.75mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated" | |
| "0.187"" (4.75mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Insulated" | |
| "0.187"" (4.75mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Mating End Insulated" | |
| "0.187"" (4.75mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated" | |
| "0.187"" (4.75mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated" | |
| "0.187"" (4.75mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Mating End Insulated" | |
| "0.187"" (4.75mm) Quick Connect Female 24-26 AWG Crimp Connector Fully Insulated" | |
| "0.187"" (4.75mm) Quick Connect Female 24-26 AWG Crimp Connector Non-Insulated" | |
| "0.187"" (4.75mm) Quick Connect Male 14-16 AWG Crimp Connector Non-Insulated" | |
| "0.187"" (4.75mm) Quick Connect Male 14-16 AWG Crimp Connector Non-Mating End Insulated" | |
| "0.187"" (4.75mm) Quick Connect Male 18-22 AWG Crimp Connector Non-Insulated" | |
| "0.187"" (4.75mm) Quick Connect Male 18-22 AWG Crimp Connector Non-Mating End Insulated" | |
| "0.205"" (5.21mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated" | |
| "0.205"" (5.21mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Mating End Insulated" | |
| "0.205"" (5.21mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated" | |
| "0.205"" (5.21mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Mating End Insulated" | |
| "0.250"" (6.35mm) Quick Connect Female 10-12 AWG Crimp Connector Fully Insulated" | |
| "0.250"" (6.35mm) Quick Connect Female 10-12 AWG Crimp Connector Non-Insulated" | |
| "0.250"" (6.35mm) Quick Connect Female 10-12 AWG Crimp Connector Non-Mating End Insulated" | |
| "0.250"" (6.35mm) Quick Connect Female 12-14 AWG Crimp Connector Non-Insulated" | |
| "0.250"" (6.35mm) Quick Connect Female 12-14 AWG Crimp Connector Non-Mating End Insulated" | |
| "0.250"" (6.35mm) Quick Connect Female 14-16 AWG Crimp Connector Fully Insulated" | |
| "0.250"" (6.35mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Insulated" | |
| "0.250"" (6.35mm) Quick Connect Female 14-16 AWG Crimp Connector Non-Mating End Insulated" | |
| "0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Fully Insulated" | |
| "0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Insulated" | |
| "0.250"" (6.35mm) Quick Connect Female 18-22 AWG Crimp Connector Non-Mating End Insulated" | |
| "0.250"" (6.35mm) Quick Connect Female 24-26 AWG Crimp Connector Fully Insulated" | |
| "0.250"" (6.35mm) Quick Connect Female and Male 10-12 AWG Crimp Connector Fully Insulated" | |
| "0.250"" (6.35mm) Quick Connect Female and Male 10-12 AWG Crimp Connector Non-Mating End Insulated" | |
| "0.250"" (6.35mm) Quick Connect Female and Male 14-16 AWG Crimp Connector Fully Insulated" | |
| "0.250"" (6.35mm) Quick Connect Female and Male 14-16 AWG Crimp Connector Non-Mating End Insulated" | |
| "0.250"" (6.35mm) Quick Connect Female and Male 18-22 AWG Crimp Connector Fully Insulated" | |
| "0.250"" (6.35mm) Quick Connect Female and Male 18-22 AWG Crimp Connector Non-Insulated" | |
| "0.250"" (6.35mm) Quick Connect Female and Male 18-22 AWG Crimp Connector Non-Mating End Insulated" | |
| "0.250"" (6.35mm) Quick Connect Male 10-12 AWG Crimp Connector Fully Insulated" | |
| "0.250"" (6.35mm) Quick Connect Male 10-12 AWG Crimp Connector Non-Insulated" | |
| "0.250"" (6.35mm) Quick Connect Male 10-12 AWG Crimp Connector Non-Mating End Insulated" | |
| "0.250"" (6.35mm) Quick Connect Male 14-16 AWG Crimp Connector Fully Insulated" | |
| "0.250"" (6.35mm) Quick Connect Male 14-16 AWG Crimp Connector Non-Insulated" | |
| "0.250"" (6.35mm) Quick Connect Male 14-16 AWG Crimp Connector Non-Mating End Insulated" | |
| "0.250"" (6.35mm) Quick Connect Male 18-22 AWG Crimp Connector Fully Insulated" | |
| "0.250"" (6.35mm) Quick Connect Male 18-22 AWG Crimp Connector Non-Insulated" | |
| "0.250"" (6.35mm) Quick Connect Male 18-22 AWG Crimp Connector Non-Mating End Insulated" | |
| "Terminal Adapter Connector 0.187"" (4.75mm) Quick Connect, Male (2) To 0.187"" (4.75mm) Quick Connect, Female" | |
| "Terminal Adapter Connector 0.25"" (6.35mm) 1/4"" Quick Connect, Male (2) To 0.25"" (6.35mm) 1/4"" Quick Connect, Female" | |
| 10 Stud Spade Terminal Connector Crimp 14-16 AWG | |
| 2 Position Rectangular Connector IDC 12-14 AWG | |
| 8 Stud Spade Terminal Connector Crimp 14-16 AWG | |
| CONN QC RCPT 10-12AWG 0.250 | |
| CONN QC RCPT 12-14AWG 0.187 | |
| CONN QC RCPT 14-16AWG 0.110 | |
| CONN QC RCPT 14-16AWG 0.187 | |
| CONN QC RCPT 18-22AWG 0.187 | |
| CONN QC RCPT 18-22AWG 0.250 | |
| CONN QC RCPT 24-26AWG 0.187 | |
| CONN QC RCPT/TAB 18-22AWG 0.250 | |
| CONN QC TAB 10-12AWG 0.250 CRIMP | |
| Connector Cap (Cover) For SCPC, 19045 Series | |
| RING KRIMPTITE (B-118-14) SPM | |
| RING KRIMPTITE (B-125-10) | |
| Ring Terminal Connector 1/2 Stud Circular 14-16 AWG Crimp | |
| Ring Terminal Connector 1/4 Stud Circular 14-16 AWG Crimp | |
| Ring Terminal Connector 1/4 Stud Circular 18-22 AWG Crimp | |
| Ring Terminal Connector 1/4 Stud Circular 8 AWG Crimp | |
| Ring Terminal Connector 10 Stud Circular 10-12 AWG Crimp, Flag | |
| Ring Terminal Connector 10 Stud Circular 14-16 AWG Crimp | |
| Ring Terminal Connector 10 Stud Circular 18-22 AWG Crimp | |
| Ring Terminal Connector 10 Stud Circular 8 AWG Crimp | |
| Ring Terminal Connector 3/8 Stud Circular 14-16 AWG Crimp | |
| Ring Terminal Connector 3/8 Stud Circular 18-22 AWG Crimp | |
| Ring Terminal Connector 4 Stud Circular 14-16 AWG Crimp | |
| Ring Terminal Connector 4 Stud Circular 18-22 AWG Crimp | |
| Ring Terminal Connector 5/16 Stud Circular 14-16 AWG Crimp | |
| Ring Terminal Connector 5/16 Stud Circular 18-22 AWG Crimp | |
| Ring Terminal Connector 5/16 Stud Circular 8 AWG Crimp | |
| Ring Terminal Connector 6 Stud Circular 14-16 AWG Crimp | |
| Ring Terminal Connector 6 Stud Circular 18-22 AWG Crimp, Flag | |
| Ring Terminal Connector 6 Stud Circular 18-22 AWG Crimp | |
| Ring Terminal Connector 6 Stud Circular 8 AWG Crimp | |
| Ring Terminal Connector 7/16 Stud Circular 14-16 AWG Crimp | |
| Ring Terminal Connector 8 Stud Circular 14-16 AWG Crimp | |
| Ring Terminal Connector 8 Stud Circular 18-22 AWG Crimp | |
| Ring Terminal Connector 8 Stud Circular 8 AWG Crimp | |
| Terminal Block Connector 2 Position Feed Through Beige | |
| Terminal Block Connector 2 Position Ground, Earth Green, Yellow 6-12 AWG | |
| Terminal Connector Female, Receptacle (Socket) 14-16 AWG Crimp Tin | |
| Terminal Connector Female, Receptacle (Socket) 18-22 AWG Crimp Tin | |
| Terminal Connector Male, Pin (Plug) 14-16 AWG Crimp Tin | |
| Terminal Connector Male, Pin (Plug) 18-22 AWG Crimp Tin |
| << Prev | Next >> |