Manufacturer: Hirose Electric Co Ltd
Win Source Part Number: 850131-DF13-8P-1.25D
Series: DF13
Features: Connector Header position
Package: Bulk
Family Name: DF13
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
HTSUS: 8536.69.4040
Other Part Number: *DF13-8P-1.25DSA, 536-0107-5-00, DF138P125DSA, H2197
8 Pos 1.25mm Pitch Shrouded Header, Male Pin, 1A, 150V, Straight Product overview: DF13-8P-1.25DSA from Hirose is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 150V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 1A, 150V, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-DF13-8P-1.25DSA can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors |
| Product Number | 850131-DF13-8P-1.25DSA | 314-DF13-8P-1.25DSA | H2197-ND |
| Product Name | Rectangular Connectors - DF13-8P-1.25DSA | 1A 150V Electronic Connector | Headers, Male Pins |
| Connector Type | Rectangular Connectors, Heavy Duty | Header Connector; Header | |
| Gender | Male / Plug | ||
| Termination | Solder | ||
| Voltage Rating | 150 volts | 150 volts |