HIROSE Electric U.S.A., Inc. Electronic Connector DF13C-2P-1.25V(21)

Description
Headers & Wire Housings 1.25MM V PCB HEADER 2P SMT TIN Product overview: DF13C-2P-1.25V(21) from Hirose Electric is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-DF13C-2P-1.25V( 21) can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Headers & Wire Housings 1.25MM V PCB HEADER 2P SMT TIN Product overview: DF13C-2P-1.25V(21) from Hirose Electric is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-DF13C-2P-1.25V( 21) can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
2027-DF13C-2P-1.25V(21)
Electronic Connector 2027-DF13C-2P-1.25V(21)
Headers & Wire Housings 1.25MM V PCB HEADER 2P SMT TIN Product overview: DF13C-2P-1.25V(21) from Hirose Electric is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-DF13C-2P-1.25V( 21) can be used for catalog matching and distributor lookup.

Headers & Wire Housings 1.25MM V PCB HEADER 2P SMT TIN Product overview: DF13C-2P-1.25V(21) from Hirose Electric is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-DF13C-2P-1.25V(21) can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - DF13C-2P-1.25V(21) - 845818-DF13C-2P-1.25V(21) - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - DF13C-2P-1.25V(21)
845818-DF13C-2P-1.25V(21)
Rectangular Connectors - DF13C-2P-1.25V(21) 845818-DF13C-2P-1.25V(21)
Manufacturer: Hirose Electric Co Ltd Win Source Part Number: 845818-DF13C-2P-1.25 V(21) Series: DF13 Features: Connector Header position Package: Reel - TR Family Name: DF13C Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8536.69.4040 Other Part Number: H12152TR, Q2730676A, H12152CT, H12152DKR, DF13C-2P-1.25V(21)-N D, DF13C2P125V21, 536-0401-2-21, DF13C-2P-1.25V(21)TR -ND

Manufacturer: Hirose Electric Co Ltd
Win Source Part Number: 845818-DF13C-2P-1.25V(21)
Series: DF13
Features: Connector Header position
Package: Reel - TR
Family Name: DF13C
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8536.69.4040
Other Part Number: H12152TR, Q2730676A, H12152CT, H12152DKR, DF13C-2P-1.25V(21)-ND, DF13C2P125V21, 536-0401-2-21, DF13C-2P-1.25V(21)TR-ND

Buy Now Datasheet
Headers, Male Pins - H12152DKR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
H12152DKR-ND
Headers, Male Pins H12152DKR-ND
"Connector Header Surface Mount 2 position 0.049"" (1.25mm)"

"Connector Header Surface Mount 2 position 0.049"" (1.25mm)"

Buy Now Datasheet
Headers, Male Pins - H12152CT-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
H12152CT-ND
Headers, Male Pins H12152CT-ND
"Connector Header Surface Mount 2 position 0.049"" (1.25mm)"

"Connector Header Surface Mount 2 position 0.049"" (1.25mm)"

Buy Now Datasheet
Headers, Male Pins - H12152TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
H12152TR-ND
Headers, Male Pins H12152TR-ND
"Connector Header Surface Mount 2 position 0.049"" (1.25mm)"

"Connector Header Surface Mount 2 position 0.049"" (1.25mm)"

Buy Now Datasheet
Futian, Shenzhen, China
Connectors >> Wire To Board / Wire To Wire Connector
DF13C-2P-1.25V(21)
Connectors >> Wire To Board / Wire To Wire Connector DF13C-2P-1.25V(21)
1x2P 2P 1 Tin 1.25mm 2 -35°C~+85°C Brass 1A Brick nogging SMD,P=1.25mm Wire To Board / Wire To Wire Connector ROHS

1x2P 2P 1 Tin 1.25mm 2 -35°C~+85°C Brass 1A Brick nogging SMD,P=1.25mm Wire To Board / Wire To Wire Connector ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey LCSC Electronics Technology (HK) Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 2027-DF13C-2P-1.25V(21) 845818-DF13C-2P-1.25V(21) H12152DKR-ND DF13C-2P-1.25V(21)
Product Name Electronic Connector Rectangular Connectors - DF13C-2P-1.25V(21) Headers, Male Pins Connectors >> Wire To Board / Wire To Wire Connector
Voltage Rating 150 volts 150 volts
Unlock Full Specs
to access all available technical data