WAGO Din Rail, Channel 883-7001

Description
Terminal Block Connector 2 Position Feed Through Gray 3/0-8 AWG
Request a Quote Datasheet
Description
Terminal Block Connector 2 Position Feed Through Gray 3/0-8 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Rail, Channel - 2946-883-7001-ND - DigiKey
Thief River Falls, MN, United States
Din Rail, Channel
2946-883-7001-ND
Din Rail, Channel 2946-883-7001-ND
Terminal Block Connector 2 Position Feed Through Gray 3/0-8 AWG

Terminal Block Connector 2 Position Feed Through Gray 3/0-8 AWG

Buy Now Datasheet
2-Conductor Through Terminal Block; 70 Mm ; With Screw-Type Connection; 70,00 Mm ; Gray Wago - 48AJ8681 - Newark, An Avnet Company
Chicago, IL, United States
2-Conductor Through Terminal Block; 70 Mm ; With Screw-Type Connection; 70,00 Mm ; Gray Wago
48AJ8681
2-Conductor Through Terminal Block; 70 Mm ; With Screw-Type Connection; 70,00 Mm ; Gray Wago 48AJ8681
2-conductor through terminal block; 70 mm ; with screw-type connection; 70,00 mm ; gray

2-conductor through terminal block; 70 mm ; with screw-type connection; 70,00 mm ; gray

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2946-883-7001-ND 48AJ8681
Product Name Din Rail, Channel 2-Conductor Through Terminal Block; 70 Mm ; With Screw-Type Connection; 70,00 Mm ; Gray Wago
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 2262-A22058-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Blade Type Power Connector Assemblies - 2243-1345-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 10 to 14 AWG
View Details
4 suppliers
Power Entry Module, Medical, 6A, 250Vac; Connector Type Schurter - 05AC7367 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details