EDAC, Inc. Edgeboard Connectors 887-008-540-602

Description
"8 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Black"
Request a Quote Datasheet
Description
"8 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Black"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-887-008-540-602-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-887-008-540-602-ND
Edgeboard Connectors 151-887-008-540-602-ND
"8 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Black"

"8 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Black"

Buy Now Datasheet
Connector Edac - 16AK0652 - Newark, An Avnet Company
Chicago, IL, United States
Connector Edac
16AK0652
Connector Edac 16AK0652
CONNECTOR

CONNECTOR

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-887-008-540-602-ND 16AK0652
Product Name Edgeboard Connectors Connector Edac
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PwrBlade ® - 51760-10606006AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
Ribbon Cable Connectors - 102322-1 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Interconnect Input/Output Connectors - Audio Jacks - Rego Electronics Inc.
Specs
Category Audio / Video
Connector Type 3.5mm Connector
Gender Female / Jack
View Details
PCB Connectors - NC2-FL2G-S-02 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details