WAGO Din Rail, Channel 883-2401

Description
Terminal Block Connector 2 Position Feed Through Gray 500MCM (kcmil)-2/0 AWG
Request a Quote Datasheet
Description
Terminal Block Connector 2 Position Feed Through Gray 500MCM (kcmil)-2/0 AWG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Din Rail, Channel - 2946-883-2401-ND - DigiKey
Thief River Falls, MN, United States
Din Rail, Channel
2946-883-2401-ND
Din Rail, Channel 2946-883-2401-ND
Terminal Block Connector 2 Position Feed Through Gray 500MCM (kcmil)-2/0 AWG

Terminal Block Connector 2 Position Feed Through Gray 500MCM (kcmil)-2/0 AWG

Buy Now Datasheet
2-Conductor Through Terminal Block; 240 Mm ; With Screw-Type Connection; 240,00 Mm ; Gray Wago - 48AJ8669 - Newark, An Avnet Company
Chicago, IL, United States
2-Conductor Through Terminal Block; 240 Mm ; With Screw-Type Connection; 240,00 Mm ; Gray Wago
48AJ8669
2-Conductor Through Terminal Block; 240 Mm ; With Screw-Type Connection; 240,00 Mm ; Gray Wago 48AJ8669
2-conductor through terminal block; 240 mm ; with screw-type connection; 240,00 mm ; gray

2-conductor through terminal block; 240 mm ; with screw-type connection; 240,00 mm ; gray

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 2946-883-2401-ND 48AJ8669
Product Name Din Rail, Channel 2-Conductor Through Terminal Block; 240 Mm ; With Screw-Type Connection; 240,00 Mm ; Gray Wago
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Memory Card Socket CFast Card Connectors Series - CFast Card I/O Host Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; PC Card Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 3 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
NPT Hermetic Terminal Seal - 27410 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details
75 Ohm Connector, SMC Female plug - 110285 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Gender Female / Jack
Geometry Straight
View Details