Straight jack receptacle for PCB solder legs, designed for BNC 75 HDTV applications, with a brass body, beryllium copper center contact, and PTFE insulator. The part has a 75 Ω impedance, supports frequencies up to 6 GHz, and meets a VSWR of 1.04 + 0.0200 × F(GHz), insertion loss of 0.1 × √F(GHz) dB, and a dielectric withstanding voltage of 1500 Veff. It operates from -65 to +165 °C, has a mating life of 1000 cycles, and weighs 3.4700 g. The packaging is standardized in units of 100, with a 'W' option available upon request.
Straight Jack Receptacle for PCB Solder Legs
| Richardson RFPD | |
|---|---|
| Product Category | Board Mount Connectors |
| Product Number | R142500730W |
| Product Name | RF Coaxial Board Mount Connector |
| Category | Coaxial Connector |