Straight PCB female receptacle for 75 Ω impedance with a captive center contact and panel drilling P09, designed for commercial applications. The connector is compatible with BNC 75 Ω interfaces and features a brass female center contact and polypropylene insulator. It supports a frequency range up to 1 GHz and operates within a temperature range of -35°C to +70°C. The housing is designed for surface mounting on printed circuit boards.
Straight PCB Female Receptacles
| Richardson RFPD | |
|---|---|
| Product Category | Board Mount Connectors |
| Product Number | R142426030W |
| Product Name | RF Coaxial Board Mount Connector |
| Category | Coaxial Connector |