DigiKey Datasheets for Board Mount Connectors

Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more

Page: 1 400 450 500 550 600 650 680 690 700 710 720 730 740 741 742 743 744 745 746 747 748 749 750 751 752 760 770 780 790 800 810 850 900 950 1000 1050 1100 1500 1569
Product Name Notes
15 Position D-Sub Receptacle, Female Sockets Connector
25 Position D-Sub Receptacle, Female Sockets Connector
37 Position D-Sub Receptacle, Female Sockets Connector
5 (Power) Position D-Sub, Combo Plug, Male Pins Connector
7 (5 + 2 Power) Position D-Sub, Combo Plug, Male Pins Connector
7 Position Circular Connector Receptacle, Female Sockets Solder
8 Position Circular Connector Receptacle, Female Sockets Solder
9 (5 + 4 Power) Position D-Sub, Combo Plug, Male Pins Connector
9 Position D-Sub Receptacle, Female Sockets Connector
CONN D-SUB RCPT 15POS R/A SOLDER
CONN D-SUB RCPT 25POS R/A SOLDER
CONN D-SUB RCPT 37POS R/A SOLDER
CONN D-SUB RCPT 9POS R/A SOLDER
RP-SMA Connector Jack, Male Pin 50Ohm Panel Mount, Through Hole, Right Angle Solder
RP-SMA Connector Jack, Male Pin 50Ohm Through Hole, Right Angle Solder
WR-RPSMA_SMA PCB THT JACK_RIGHT

<< Prev Next >>