DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
100
150
200
250
300
350
360
370
380
390
400
410
416
417
418
419
420
421
422
423
424
425
426
427
428
430
440
450
460
470
480
500
550
600
650
700
750
1000
1500
1569
| Product Name | Notes |
|---|---|
| "56 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green" | |
| "58 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green" | |
| "60 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green" | |
| CONN EDGE DUAL FMALE 62POS 0.125 |
| << Prev | Next >> |