EDAC, Inc. Edgeboard Connectors 346-066-560-878

Description
"66 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet
Description
"66 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-346-066-560-878-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-346-066-560-878-ND
Edgeboard Connectors 151-346-066-560-878-ND
"66 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"

"66 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 66Pos, Th; Card Edge Connector Type Edac - 76AJ3199 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 66Pos, Th; Card Edge Connector Type Edac
76AJ3199
Card Edge Conn, Dual Side, 66Pos, Th; Card Edge Connector Type Edac 76AJ3199
CARD EDGE CONN, DUAL SIDE, 66POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:66 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:SolderRoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 66POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:66 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:SolderRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-346-066-560-878-ND 76AJ3199
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 66Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Board Edge, Straddle Mount Through Hole Mount
Contact Pitch 3.17 mm (0.1250 inch)
Number of Contacts 66 #
Unlock Full Specs
to access all available technical data