EDAC, Inc. Edgeboard Connectors 346-068-520-858

Description
"68 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet
Description
"68 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-346-068-520-858-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-346-068-520-858-ND
Edgeboard Connectors 151-346-068-520-858-ND
"68 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"

"68 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 68Pos, Th; Card Edge Connector Type Edac - 76AJ1265 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 68Pos, Th; Card Edge Connector Type Edac
76AJ1265
Card Edge Conn, Dual Side, 68Pos, Th; Card Edge Connector Type Edac 76AJ1265
CARD EDGE CONN, DUAL SIDE, 68POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:68 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:SolderRoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 68POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:68 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:SolderRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-346-068-520-858-ND 76AJ1265
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 68Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 3.17 mm (0.1250 inch)
Number of Contacts 68 #
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50018-005-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
View Details
PCB Connectors - NCK-FL4G-S-02 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
Quick Connects, Quick Disconnect Connectors - 36-1242-ND - DigiKey
Specs
Gender Male / Plug
Mounting Board, Chassis
View Details
2 suppliers
25+25 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details