EDAC, Inc. Edgeboard Connectors 346-070-558-802

Description
"70 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet
Description
"70 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-346-070-558-802-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-346-070-558-802-ND
Edgeboard Connectors 151-346-070-558-802-ND
"70 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"

"70 Position Female Connector Non Specified - Dual Edge Gold 0.125"" (3.18mm) Green"

Buy Now Datasheet
Card Conn, Dual Side, 70Pos, Wire Wrap; Card Edge Connector Type Edac - 76AJ3265 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Dual Side, 70Pos, Wire Wrap; Card Edge Connector Type Edac
76AJ3265
Card Conn, Dual Side, 70Pos, Wire Wrap; Card Edge Connector Type Edac 76AJ3265
CARD CONN, DUAL SIDE, 70POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:70 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:346 Series RoHS Compliant: Yes

CARD CONN, DUAL SIDE, 70POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:70 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Right Angle; Product Range:346 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-346-070-558-802-ND 76AJ3265
Product Name Edgeboard Connectors Card Conn, Dual Side, 70Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole, Right Angle Through Hole Mount
Contact Pitch 3.17 mm (0.1250 inch)
Unlock Full Specs
to access all available technical data

Similar Products

SMT Edge Connector, Female on T&R - 6102TR - Keystone Electronics Corp.
Specs
Connector Type Card Edge Connector
Mounting SMT
Current Rating 10.0 amps
View Details
4 suppliers
PWRBLADE HEADER - RIGHT ANGLE - 51812-10300000AALF - Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
RX/Hyperstac: Stacking Solution for Z-AXIS Interconnections -  - Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector; Military Connector
View Details
D-Sub Connector Assemblies - 2262-A50021-037-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details