DigiKey Datasheets for Board Mount Connectors

Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more

Page: 1 50 100 150 200 250 300 310 320 330 340 350 360 361 362 363 364 365 366 367 368 369 370 371 372 373 380 390 400 410 420 430 450 500 550 600 650 700 1000 1500 1569
Product Name Notes
"64 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
"64 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
"65 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
"66 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
"66 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
"67 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
"68 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
"68 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
"69 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
"70 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
"70 Position Female Connector Non Specified - Single Edge Gold 0.100"" (2.54mm) Green"
CONN EDGE DUAL FMALE 70POS 0.100

<< Prev Next >>