EDAC, Inc. Edgeboard Connectors 345-072-541-812

Description
"72 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"72 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-072-541-812-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-072-541-812-ND
Edgeboard Connectors 151-345-072-541-812-ND
"72 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"72 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Conn, Dual Side, 72Pos, Wire Wrap; Card Edge Connector Type Edac - 69AJ5319 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Dual Side, 72Pos, Wire Wrap; Card Edge Connector Type Edac
69AJ5319
Card Conn, Dual Side, 72Pos, Wire Wrap; Card Edge Connector Type Edac 69AJ5319
CARD CONN, DUAL SIDE, 72POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:72 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Material:Copper AlloyRoHS Compliant: Yes

CARD CONN, DUAL SIDE, 72POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:72 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-072-541-812-ND 69AJ5319
Product Name Edgeboard Connectors Card Conn, Dual Side, 72Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RJ45 with Transformer Double Deck Jacks - Rego Electronics Inc.
Specs
Category Modular Connector and RJ Connector
Connector Type RJ-45
Gender Female / Jack
View Details
Turret Connectors - 36-1559-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
Headers, Male Pins - A26667-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers
PCB Connectors - NC2-FL4G-S-01 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details