EDAC, Inc. Edgeboard Connectors 345-072-540-504

Description
"72 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"72 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-072-540-504-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-072-540-504-ND
Edgeboard Connectors 151-345-072-540-504-ND
"72 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"72 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Conn, Dual Side, 72Pos, Wire Wrap; Card Edge Connector Type Edac - 69AJ3299 - Newark, An Avnet Company
Chicago, IL, United States
Card Conn, Dual Side, 72Pos, Wire Wrap; Card Edge Connector Type Edac
69AJ3299
Card Conn, Dual Side, 72Pos, Wire Wrap; Card Edge Connector Type Edac 69AJ3299
CARD CONN, DUAL SIDE, 72POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:72 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Material:Copper AlloyRoHS Compliant: Yes

CARD CONN, DUAL SIDE, 72POS, WIRE WRAP; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:72 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Material:Copper AlloyRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-072-540-504-ND 69AJ3299
Product Name Edgeboard Connectors Card Conn, Dual Side, 72Pos, Wire Wrap; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Hard Metric, Standard - 2684-054546-E-ND - DigiKey
Specs
Connector Type Header, Male Pins
Mounting Through Hole
Contact Pitch 2.01 mm (0.0790 inch)
View Details
D-Sub Connector Assemblies - 2262-A50020-009-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details
PCB Connectors - NCA-FL4G-S-02 - kTB Solutions
Specs
Connector Type SMA; SSMA Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
Turret Connectors - 36-1532-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details