EDAC, Inc. Edgeboard Connectors 345-072-520-502

Description
"72 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet
Description
"72 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Edgeboard Connectors - 151-345-072-520-502-ND - DigiKey
Thief River Falls, MN, United States
Edgeboard Connectors
151-345-072-520-502-ND
Edgeboard Connectors 151-345-072-520-502-ND
"72 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

"72 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Green"

Buy Now Datasheet
Card Edge Conn, Dual Side, 72Pos, Th; Card Edge Connector Type Edac - 70AJ4799 - Newark, An Avnet Company
Chicago, IL, United States
Card Edge Conn, Dual Side, 72Pos, Th; Card Edge Connector Type Edac
70AJ4799
Card Edge Conn, Dual Side, 72Pos, Th; Card Edge Connector Type Edac 70AJ4799
CARD EDGE CONN, DUAL SIDE, 72POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:72 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight ; Contact Termination Type:SolderRoHS Compliant: Yes

CARD EDGE CONN, DUAL SIDE, 72POS, TH; Card Edge Connector Type:Dual Side; Card Thickness:1.57mm; No. of Contacts:72 Contacts; Connector Mounting:Through Hole Mount; Connector Body Orientation:Straight; Contact Termination Type:SolderRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 151-345-072-520-502-ND 70AJ4799
Product Name Edgeboard Connectors Card Edge Conn, Dual Side, 72Pos, Th; Card Edge Connector Type Edac
Gender Female / Jack
Mounting Through Hole Through Hole Mount
Contact Pitch 2.54 mm (0.1000 inch)
Number of Contacts 72 #
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE RECEPTACLE - RIGHT ANGLE - 51761-10003211AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 32 #
View Details
3 suppliers
Ribbon Cable Connectors - 104315-9 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
MINI DIN JACK 8 POSITIONS VERTICAL - 80203-508V8L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PCB Connectors - NCA-FL2G-S-02 - kTB Solutions
Specs
Connector Type SMA; SSMA Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details