DigiKey Datasheets for Board Mount Connectors

Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more

Page: 1 50 100 150 180 190 200 210 220 230 239 240 241 242 243 244 245 246 247 248 249 250 251 260 270 280 290 300 310 350 400 450 500 550 600 1000 1500 1569
Product Name Notes
"120 (110 + 10 Ground) Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Through Hole, Right Angle"
"125 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Board Edge, Through Hole, Right Angle"
"55 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Board Edge, Through Hole, Right Angle"
"58 (55 + 3 Power) Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Board Edge, Through Hole, Right Angle"
"6 Position Female Connector Non Specified - Single Edge Gold 0.156"" (3.96mm) Green"
"84 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
"86 Position Female Connector Non Specified - Dual Edge Gold 0.156"" (3.96mm) Green"
"95 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Board Edge, Through Hole, Right Angle"
"Connector Header Through Hole 10 position 0.100"" (2.54mm)"
"Connector Header Through Hole 11 position 0.100"" (2.54mm)"
"Connector Header Through Hole 12 position 0.100"" (2.54mm)"
"Connector Header Through Hole 13 position 0.100"" (2.54mm)"
"Connector Header Through Hole 14 position 0.100"" (2.54mm)"
"Connector Header Through Hole 15 position 0.100"" (2.54mm)"
"Connector Header Through Hole 16 position 0.100"" (2.54mm)"
"Connector Header Through Hole 17 position 0.100"" (2.54mm)"
"Connector Header Through Hole 18 position 0.100"" (2.54mm)"
"Connector Header Through Hole 19 position 0.100"" (2.54mm)"
"Connector Header Through Hole 2 position 0.100"" (2.54mm)"
"Connector Header Through Hole 20 position 0.100"" (2.54mm)"
"Connector Header Through Hole 21 position 0.100"" (2.54mm)"
"Connector Header Through Hole 22 position 0.100"" (2.54mm)"
"Connector Header Through Hole 23 position 0.100"" (2.54mm)"
"Connector Header Through Hole 24 position 0.100"" (2.54mm)"
"Connector Header Through Hole 25 position 0.100"" (2.54mm)"
"Connector Header Through Hole 26 position 0.100"" (2.54mm)"
"Connector Header Through Hole 27 position 0.100"" (2.54mm)"
"Connector Header Through Hole 28 position 0.100"" (2.54mm)"
"Connector Header Through Hole 29 position 0.100"" (2.54mm)"
"Connector Header Through Hole 3 position 0.100"" (2.54mm)"
"Connector Header Through Hole 30 position 0.100"" (2.54mm)"
"Connector Header Through Hole 31 position 0.100"" (2.54mm)"
"Connector Header Through Hole 32 position 0.100"" (2.54mm)"
"Connector Header Through Hole 4 position 0.100"" (2.54mm)"
"Connector Header Through Hole 5 position 0.100"" (2.54mm)"
"Connector Header Through Hole 6 position 0.100"" (2.54mm)"
"Connector Header Through Hole 7 position 0.100"" (2.54mm)"
"Connector Header Through Hole 8 position 0.100"" (2.54mm)"
"Connector Header Through Hole 9 position 0.100"" (2.54mm)"
"Connector Header Through Hole, Right Angle 2 position 0.250"" (6.35mm)"
"Connector Header Through Hole, Right Angle 3 position 0.250"" (6.35mm)"
"Connector Header Through Hole, Right Angle 4 position 0.250"" (6.35mm)"
"Connector Header Through Hole, Right Angle 5 position 0.250"" (6.35mm)"
"Single Post Terminal Connector Through Hole Gold 0.040"" (1.02mm) Dia"
"Single Post Terminal Connector Through Hole Tin 0.040"" (1.02mm) Dia"
1 Position Header Connector Post Gold
1 Position Header Connector Post Tin
1 Position Header Connector Post, Extended Gold
10 Position Header Connector Post, Extended Tin-Lead
10-PIN, RIGHT ANGLE, SMT
10-PIN, VERTICAL, SMT
12 Position Header Connector Post Gold
14 Position Header Connector Post Gold
15 Position D-Sub Plug, Male Pins Connector
15 Position D-Sub Receptacle, Female Sockets Connector
20 Position DIP, DIL - Header Connector Post Gold
20 Position DIP, DIL - Header Connector Post Tin-Lead
20 Position DIP, DIL - Header Connector Post, Extended Gold
20 Position DIP, DIL - Header Connector Post, Extended Tin-Lead
25 Position D-Sub Plug, Male Pins Connector
25 Position D-Sub Receptacle, Female Sockets Connector
32 Position DIP, DIL - Header Connector Post Tin-Lead
32 Position DIP, DIL - Header Connector Post, Extended Gold
32 Position DIP, DIL - Header Connector Post, Extended Tin-Lead
32 Position Header Connector Post Gold
32 Position Header Connector Post, Extended Gold
32 Position Header Connector Post, Extended Tin-Lead
37 Position D-Sub Plug, Male Pins Connector
37 Position D-Sub Receptacle, Female Sockets Connector
4 Position Header Connector Post, Extended Gold
40 Position Header Connector Post Tin
5 Position Header Connector Post, Extended Gold
64 Position DIP, DIL - Header Connector Post, Extended Gold
64 Position DIP, DIL - Header Connector Post, Extended Tin-Lead
64 Position Header Connector Post Gold
64 Position Header Connector Post Tin-Lead
9 Position D-Sub Plug, Male Pins Connector
9 Position D-Sub Receptacle, Female Sockets Connector
Connector Header Through Hole 1 position
Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Unshielded

<< Prev Next >>