DigiKey Datasheets for Protective Sleeving
Protective sleeves are special, corrugated conduits used to organize cables and wires.
Protective Sleeving: Learn more
| Product Name | Notes |
|---|---|
| "HEAT SHRINK 0.118"" METER" | |
| "Heat Shrink Tubing, Flexible 0.076"" (1.93mm) 2 to 1 Black 6562.0' (2000.0m)" | |
| "Heat Shrink Tubing, Flexible 0.092"" (2.34mm) 2 to 1 Black 656.2' (200.0m)" | |
| "Heat Shrink Tubing, Flexible 0.110"" (2.79mm) 2 to 1 Black 5249.3' (1600.0m)" | |
| "Heat Shrink Tubing, Flexible 0.118"" (3.00mm) 2 to 1 Black 16.4' (5.0m)" | |
| "Heat Shrink Tubing, Flexible 0.118"" (3.00mm) 2 to 1 Black 196.8' (60.0m)" | |
| "Heat Shrink Tubing, Flexible 0.118"" (3.00mm) 2 to 1 Black 3.28' (1.00m)" | |
| "Heat Shrink Tubing, Flexible 0.118"" (3.00mm) 2 to 1 Black 82.0' (25.0m)" | |
| "Heat Shrink Tubing, Flexible 0.118"" (3.00mm) 2 to 1 Black Enter Number of Meters in Order Quantity" | |
| "Heat Shrink Tubing, Flexible 0.122"" (3.10mm) 2 to 1 Black 5249.3' (1600.0m)" | |
| "Heat Shrink Tubing, Flexible 0.130"" (3.30mm) 2 to 1 Black 4593.4' (1400.0m)" | |
| "Heat Shrink Tubing, Flexible 0.142"" (3.61mm) 2 to 1 Black 4593.4' (1400.0m)" | |
| "Heat Shrink Tubing, Flexible 0.161"" (4.09mm) 2 to 1 Black 3937.2' (1200.0m)" | |
| "Heat Shrink Tubing, Flexible 0.181"" (4.60mm) 2 to 1 Black 200.0' (61.0m)" | |
| "Heat Shrink Tubing, Flexible 0.197"" (5.00mm) 2 to 1 Black 16.4' (5.0m)" | |
| "Heat Shrink Tubing, Flexible 0.197"" (5.00mm) 2 to 1 Black 196.8' (60.0m)" | |
| "Heat Shrink Tubing, Flexible 0.197"" (5.00mm) 2 to 1 Black 3.28' (1.00m)" | |
| "Heat Shrink Tubing, Flexible 0.197"" (5.00mm) 2 to 1 Black 82.0' (25.0m)" | |
| "Heat Shrink Tubing, Flexible 0.197"" (5.00mm) 2 to 1 Black Enter Number of Meters in Order Quantity" | |
| "Heat Shrink Tubing, Flexible 0.221"" (5.61mm) 2 to 1 Black 328.1' (100.0m)" | |
| "Heat Shrink Tubing, Flexible 0.295"" (7.49mm) 2 to 1 Black 1148.3' (350.0m)" | |
| "Heat Shrink Tubing, Flexible 0.300"" (7.62mm) 2 to 1 Black 164.0' (50.0m)" | |
| "Heat Shrink Tubing, Flexible 0.315"" (8.00mm) 2 to 1 Black 16.4' (5.0m)" | |
| "Heat Shrink Tubing, Flexible 0.315"" (8.00mm) 2 to 1 Black 196.8' (60.0m)" | |
| "Heat Shrink Tubing, Flexible 0.315"" (8.00mm) 2 to 1 Black 3.28' (1.00m)" | |
| "Heat Shrink Tubing, Flexible 0.315"" (8.00mm) 2 to 1 Black 82.0' (25.0m)" | |
| "Heat Shrink Tubing, Flexible 0.315"" (8.00mm) 2 to 1 Black Enter Number of Meters in Order Quantity" | |
| "Heat Shrink Tubing, Flexible 0.335"" (8.51mm) 2 to 1 Black 1640.4' (500.0m)" | |
| "Heat Shrink Tubing, Flexible 0.339"" (8.61mm) 2 to 1 Black 1640.4' (500.0m)" | |
| "Heat Shrink Tubing, Flexible 0.375"" (9.53mm) 2 to 1 Black 164.0' (50.0m)" | |
| "Heat Shrink Tubing, Flexible 0.378"" (9.60mm) 2 to 1 Black 1640.4' (500.0m)" | |
| "Heat Shrink Tubing, Flexible 0.409"" (10.39mm) 2 to 1 Black 1640.4' (500.0m)" | |
| "Heat Shrink Tubing, Flexible 0.413"" (10.49mm) 2 to 1 Black 1640.4' (500.0m)" | |
| "Heat Shrink Tubing, Flexible 0.450"" (11.43mm) 2 to 1 Black 1640.4' (500.0m)" | |
| "Heat Shrink Tubing, Flexible 0.472"" (11.99mm) 2 to 1 Black 16.4' (5.0m)" | |
| "Heat Shrink Tubing, Flexible 0.472"" (11.99mm) 2 to 1 Black 3.28' (1.00m)" | |
| "Heat Shrink Tubing, Flexible 0.472"" (11.99mm) 2 to 1 Black 98.4' (30.0m)" | |
| "Heat Shrink Tubing, Flexible 0.472"" (11.99mm) 2 to 1 Black Enter Number of Meters in Order Quantity" | |
| "Heat Shrink Tubing, Flexible 0.531"" (13.49mm) 2 to 1 Black 1312.3' (400.0m)" | |
| "Heat Shrink Tubing, Flexible 0.567"" (14.40mm) 2 to 1 Black 1312.3' (400.0m)" | |
| "Heat Shrink Tubing, Flexible 0.618"" (15.70mm) 2 to 1 Black 1312.3' (400.0m)" | |
| "Heat Shrink Tubing, Flexible 0.709"" (18.01mm) 2 to 1 Black 16.4' (5.0m)" | |
| "Heat Shrink Tubing, Flexible 0.709"" (18.01mm) 2 to 1 Black 3.28' (1.00m)" | |
| "Heat Shrink Tubing, Flexible 0.709"" (18.01mm) 2 to 1 Black 98.4' (30.0m)" | |
| "Heat Shrink Tubing, Flexible 0.709"" (18.01mm) 2 to 1 Black Enter Number of Meters in Order Quantity" | |
| "Heat Shrink Tubing, Flexible 0.748"" (19.00mm) 2 to 1 Black 164.0' (50.0m)" | |
| "Heat Shrink Tubing, Flexible 0.748"" (19.00mm) 2 to 1 Black 4.00' (1.22m)" | |
| "Heat Shrink Tubing, Flexible 0.945"" (24.00mm) 2 to 1 Black 16.4' (5.0m)" | |
| "Heat Shrink Tubing, Flexible 0.945"" (24.00mm) 2 to 1 Black 3.28' (1.00m)" | |
| "Heat Shrink Tubing, Flexible 0.945"" (24.00mm) 2 to 1 Black 98.4' (30.0m)" | |
| "Heat Shrink Tubing, Flexible 0.945"" (24.00mm) 2 to 1 Black Enter Number of Meters in Order Quantity" | |
| "Heat Shrink Tubing, Flexible 1.264"" (32.11mm) 2 to 1 Black 164.0' (50.0m)" | |
| "Heat Shrink Tubing, Flexible 1.575"" (40.01mm) 2 to 1 Black 16.4' (5.0m)" | |
| "Heat Shrink Tubing, Flexible 1.575"" (40.01mm) 2 to 1 Black 3.28' (1.00m)" | |
| "Heat Shrink Tubing, Flexible 1.575"" (40.01mm) 2 to 1 Black Enter Number of Meters in Order Quantity" | |
| "Heat Shrink Tubing, Flexible 1.969"" (50.00mm) 2 to 1 Black 16.4' (5.0m)" | |
| "Heat Shrink Tubing, Flexible 1.969"" (50.00mm) 2 to 1 Black 3.28' (1.00m)" | |
| "Heat Shrink Tubing, Flexible 1.969"" (50.00mm) 2 to 1 Black 49.2' (15.0m)" | |
| "HEATSHRINK 0.126"" BLACK METER" | |
| "HEATSHRINK 1.575"" BLACK METER" | |
| "HT SHRINK 0.315"" BLACK METER" | |
| "HTSHRINK0.472""X98. 4'BLACK METER" | |
| "HTSHRINK0.709""X98. 4'BLACK METER" | |
| CONDUIT HDUTY PA6/PO NW29 50M BL | |
| CONDUIT HDUTY PA6/PO NW36 50M BL | |
| CONDUIT HDUTY PA6/PO NW48 50M BL | |
| HEAT SHRINK TUBING AND SLEEVES Z | |
| PMA 2-LAYERCONDUIT,PA6,N W17,BL/B | |
| PMA 2-LAYERCONDUIT,PA6,N W23,BL/B | |
| PMA 2-LAYERCONDUIT,PA6,N W29,BL/B | |
| PMA 2-LAYERCONDUIT,PA6,N W36,BL/B | |
| PMA 2-LAYERCONDUIT,PA6,N W48,BL/B | |
| Sleeve X 25.00' (7.62m) Black, White | |
| Sleeve X 50.00' (15.24m) Black, White | |
| ZH-100-1/2-0-SP 1=1M | |
| ZH-100-1/2-0-SP | |
| ZH-100-1/4-0-SP 1=1M | |
| ZH-100-1/4-0-SP | |
| ZH-100-3/16-0-SP | |
| ZH-100-3/8-0-SP | |
| ZH150-12/6-0-8M | |
| ZH150-18/9-0-4M | |
| ZH150-24/12-0-4M | |
| ZH150-24/12-0-SP | |
| ZH150-3/1.5-0-10M | |
| ZH150-3/1.5-0-SP | |
| ZH150-5/2.5-0-10M | |
| ZH150-5/2.5-0-SP | |
| ZH150-50/30-0-SP | |
| ZH150-8/4-0-10M | |
| ZHTM-24/12-0-SP | |
| ZHTM-40/20-0-SP | |
| ZHTM-50/30-0-SP | |
| ZHTM-60/30-0-SP |
| << Prev |