TE Connectivity Heat Shrink Tubing ZH150-50/30-0-SP

Description
"Heat Shrink Tubing, Flexible 1.969"" (50.00mm) 2 to 1 Black 16.4' (5.0m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 1.969"" (50.00mm) 2 to 1 Black 16.4' (5.0m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - A124969-05-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A124969-05-ND
Heat Shrink Tubing A124969-05-ND
"Heat Shrink Tubing, Flexible 1.969"" (50.00mm) 2 to 1 Black 16.4' (5.0m)"

"Heat Shrink Tubing, Flexible 1.969"" (50.00mm) 2 to 1 Black 16.4' (5.0m)"

Buy Now Datasheet
Heat Shrink Tubing - A124969-01-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A124969-01-ND
Heat Shrink Tubing A124969-01-ND
"Heat Shrink Tubing, Flexible 1.969"" (50.00mm) 2 to 1 Black 3.28' (1.00m)"

"Heat Shrink Tubing, Flexible 1.969"" (50.00mm) 2 to 1 Black 3.28' (1.00m)"

Buy Now Datasheet
Heat Shrink Tubing - 844-ZH150-50/30-0-SP-DS-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
844-ZH150-50/30-0-SP-DS-ND
Heat Shrink Tubing 844-ZH150-50/30-0-SP-DS-ND
"Heat Shrink Tubing, Flexible 1.969"" (50.00mm) 2 to 1 Black 49.2' (15.0m)"

"Heat Shrink Tubing, Flexible 1.969"" (50.00mm) 2 to 1 Black 49.2' (15.0m)"

Buy Now Datasheet
Heat Shrink Tubing, 50Mm, Black; Shrink Ratio Raychem Te Connectivity - 54AC9281 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 50Mm, Black; Shrink Ratio Raychem Te Connectivity
54AC9281
Heat Shrink Tubing, 50Mm, Black; Shrink Ratio Raychem Te Connectivity 54AC9281
HEAT SHRINK TUBING, 50MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.969"; I.D. Supplied - Metric:50mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:98.4ft; Length - Metric:30m; I.D. Recovered Max - Imperial:1.181" RoHS Compliant: Yes

HEAT SHRINK TUBING, 50MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:1.969"; I.D. Supplied - Metric:50mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:98.4ft; Length - Metric:30m; I.D. Recovered Max - Imperial:1.181" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving
Product Number A124969-05-ND A124969-01-ND 844-ZH150-50/30-0-SP-DS-ND 54AC9281
Product Name Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing, 50Mm, Black; Shrink Ratio Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0984 inch (2.5 mm)
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFG Series for GENERAL Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Polyethylene Terepthalate
Operating Temperature -70 to 125 C (-94 to 257 F)
View Details
Semi-Rigid Polyolefin Heat Shrink - HS-101-SR - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
Reducing sleeve - DARQ-R-A-S14-S8-16-P5 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6299 inch (16 mm)
View Details