"Heat Shrink Tubing, Flexible 0.945"" (24.00mm) 2 to 1 Black 98.4' (30.0m)"
"Heat Shrink Tubing, Flexible 0.945"" (24.00mm) 2 to 1 Black 3.28' (1.00m)"
"Heat Shrink Tubing, Flexible 0.945"" (24.00mm) 2 to 1 Black Enter Number of Meters in Order Quantity"
HEAT-SHRINK TUBING, 2:1, 24MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.945"; I.D. Supplied - Metric:24mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:98.4ft; Length - Metric:30m; I.D. Recovered Max - RoHS Compliant: Yes
| DigiKey | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving | Protective Sleeving |
| Product Number | A122261-30-ND | A122261-01-ND | 09AJ6916 |
| Product Name | Heat Shrink Tubing | Heat Shrink Tubing | Heat-Shrink Tubing, 2 Raychem Te Connectivity |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin | Polyolefin | |
| Operating Temperature | -30 to 105 C (-22 to 221 F) | -30 to 105 C (-22 to 221 F) |