Alpha Wire Spiral Wrap, Expandable Sleeving ZGRP11/2 BK007

Description
Sleeve X 50.00' (15.24m) Black, White
Request a Quote Datasheet
Description
Sleeve X 50.00' (15.24m) Black, White
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spiral Wrap, Expandable Sleeving - ZGRP11/2BK007-ND - DigiKey
Thief River Falls, MN, United States
Spiral Wrap, Expandable Sleeving
ZGRP11/2BK007-ND
Spiral Wrap, Expandable Sleeving ZGRP11/2BK007-ND
Sleeve X 50.00' (15.24m) Black, White

Sleeve X 50.00' (15.24m) Black, White

Buy Now Datasheet
Sleeving, Expandable Webbed, 50.8Mm, Black, 50Ft; Sleeving / Tubing Type Alpha Wire - 92F7324 - Newark, An Avnet Company
Chicago, IL, United States
Sleeving, Expandable Webbed, 50.8Mm, Black, 50Ft; Sleeving / Tubing Type Alpha Wire
92F7324
Sleeving, Expandable Webbed, 50.8Mm, Black, 50Ft; Sleeving / Tubing Type Alpha Wire 92F7324
SLEEVING, EXPANDABLE WEBBED, 50.8MM, BLACK, 50FT; Sleeving / Tubing Type:Expandable; Sleeving Material:-; Sleeving Colour:Black; Internal Diameter:50.8mm; Length - Metric:15.24m; Length - Imperial:50ft; Product Range:-; Colour:Black RoHS Compliant: No

SLEEVING, EXPANDABLE WEBBED, 50.8MM, BLACK, 50FT; Sleeving / Tubing Type:Expandable; Sleeving Material:-; Sleeving Colour:Black; Internal Diameter:50.8mm; Length - Metric:15.24m; Length - Imperial:50ft; Product Range:-; Colour:Black RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving
Product Number ZGRP11/2BK007-ND 92F7324
Product Name Spiral Wrap, Expandable Sleeving Sleeving, Expandable Webbed, 50.8Mm, Black, 50Ft; Sleeving / Tubing Type Alpha Wire
Sleeving Spiral Wrap Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

2:1 200°C Modified Fluoroelastomer Heat Shrink Tubing - Q-200E-3/8-01-SS50M - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Viton
Operating Temperature -55 to 200 C (-67 to 392 F)
View Details
Reducing sleeve - DARQ-R-A-S11-S9-11 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.4331 inch (11 mm)
View Details
Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details