TE Connectivity Heat Shrink Tubing ZH150-8/4-0-SP

Description
"Heat Shrink Tubing, Flexible 0.315"" (8.00mm) 2 to 1 Black 3.28' (1.00m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.315"" (8.00mm) 2 to 1 Black 3.28' (1.00m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - A124970-01-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A124970-01-ND
Heat Shrink Tubing A124970-01-ND
"Heat Shrink Tubing, Flexible 0.315"" (8.00mm) 2 to 1 Black 3.28' (1.00m)"

"Heat Shrink Tubing, Flexible 0.315"" (8.00mm) 2 to 1 Black 3.28' (1.00m)"

Buy Now Datasheet
Heat Shrink Tubing - A124970-05-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A124970-05-ND
Heat Shrink Tubing A124970-05-ND
"Heat Shrink Tubing, Flexible 0.315"" (8.00mm) 2 to 1 Black 16.4' (5.0m)"

"Heat Shrink Tubing, Flexible 0.315"" (8.00mm) 2 to 1 Black 16.4' (5.0m)"

Buy Now Datasheet
Heat Shrink Tubing - A124970-60-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A124970-60-ND
Heat Shrink Tubing A124970-60-ND
"Heat Shrink Tubing, Flexible 0.315"" (8.00mm) 2 to 1 Black 196.8' (60.0m)"

"Heat Shrink Tubing, Flexible 0.315"" (8.00mm) 2 to 1 Black 196.8' (60.0m)"

Buy Now Datasheet
Heat Shrink Tubing - A124970-25-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A124970-25-ND
Heat Shrink Tubing A124970-25-ND
"Heat Shrink Tubing, Flexible 0.315"" (8.00mm) 2 to 1 Black 82.0' (25.0m)"

"Heat Shrink Tubing, Flexible 0.315"" (8.00mm) 2 to 1 Black 82.0' (25.0m)"

Buy Now Datasheet
Heat Shrink Tubing - A124970-DS-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A124970-DS-ND
Heat Shrink Tubing A124970-DS-ND
"Heat Shrink Tubing, Flexible 0.315"" (8.00mm) 2 to 1 Black Enter Number of Meters in Order Quantity"

"Heat Shrink Tubing, Flexible 0.315"" (8.00mm) 2 to 1 Black Enter Number of Meters in Order Quantity"

Buy Now Datasheet
Heat Shrink Tubing, 8Mm, Black; Shrink Ratio Raychem Te Connectivity - 54AC9283 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 8Mm, Black; Shrink Ratio Raychem Te Connectivity
54AC9283
Heat Shrink Tubing, 8Mm, Black; Shrink Ratio Raychem Te Connectivity 54AC9283
HEAT SHRINK TUBING, 8MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.315"; I.D. Supplied - Metric:8mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:197ft; Length - Metric:60m; I.D. Recovered Max - Imperial:0.157" RoHS Compliant: Yes

HEAT SHRINK TUBING, 8MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.315"; I.D. Supplied - Metric:8mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:197ft; Length - Metric:60m; I.D. Recovered Max - Imperial:0.157" RoHS Compliant: Yes

Supplier's Site
Heat Shrink Tubing, 8Mm, Black; Shrink Ratio Raychem Te Connectivity - 81AC2896 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 8Mm, Black; Shrink Ratio Raychem Te Connectivity
81AC2896
Heat Shrink Tubing, 8Mm, Black; Shrink Ratio Raychem Te Connectivity 81AC2896
HEAT SHRINK TUBING, 8MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.315"; I.D. Supplied - Metric:8mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:196.8ft; Length - Metric:60m; I.D. Recovered Max - Imperial:0.157"; RoHS Compliant: Yes

HEAT SHRINK TUBING, 8MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.315"; I.D. Supplied - Metric:8mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:196.8ft; Length - Metric:60m; I.D. Recovered Max - Imperial:0.157"; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey DigiKey DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving
Product Number A124970-01-ND A124970-05-ND A124970-60-ND A124970-25-ND 54AC9283
Product Name Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing, 8Mm, Black; Shrink Ratio Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFA Series for ADVANCED/ Specialty Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Halar®; Halar
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
Heat Shrink Tubing - 137457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 1.38 inch (35 mm)
View Details
Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details