TE Connectivity Heat Shrink Tubing ZH150-24/12-0-SP

Description
"Heat Shrink Tubing, Flexible 0.945"" (24.00mm) 2 to 1 Black 16.4' (5.0m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.945"" (24.00mm) 2 to 1 Black 16.4' (5.0m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - A124971-05-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A124971-05-ND
Heat Shrink Tubing A124971-05-ND
"Heat Shrink Tubing, Flexible 0.945"" (24.00mm) 2 to 1 Black 16.4' (5.0m)"

"Heat Shrink Tubing, Flexible 0.945"" (24.00mm) 2 to 1 Black 16.4' (5.0m)"

Buy Now Datasheet
Heat Shrink Tubing - A124971-01-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A124971-01-ND
Heat Shrink Tubing A124971-01-ND
"Heat Shrink Tubing, Flexible 0.945"" (24.00mm) 2 to 1 Black 3.28' (1.00m)"

"Heat Shrink Tubing, Flexible 0.945"" (24.00mm) 2 to 1 Black 3.28' (1.00m)"

Buy Now Datasheet
Heat Shrink Tubing - 844-ZH150-24/12-0-SP-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
844-ZH150-24/12-0-SP-ND
Heat Shrink Tubing 844-ZH150-24/12-0-SP-ND
"Heat Shrink Tubing, Flexible 0.945"" (24.00mm) 2 to 1 Black 98.4' (30.0m)"

"Heat Shrink Tubing, Flexible 0.945"" (24.00mm) 2 to 1 Black 98.4' (30.0m)"

Buy Now Datasheet
Heat Shrink Tubing, 24Mm, Black; Shrink Ratio Raychem Te Connectivity - 54AC9277 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 24Mm, Black; Shrink Ratio Raychem Te Connectivity
54AC9277
Heat Shrink Tubing, 24Mm, Black; Shrink Ratio Raychem Te Connectivity 54AC9277
HEAT SHRINK TUBING, 24MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.945"; I.D. Supplied - Metric:24mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:98.4ft; Length - Metric:30m; I.D. Recovered Max - Imperial:0.472" RoHS Compliant: Yes

HEAT SHRINK TUBING, 24MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.945"; I.D. Supplied - Metric:24mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:98.4ft; Length - Metric:30m; I.D. Recovered Max - Imperial:0.472" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving Protective Sleeving
Product Number A124971-05-ND A124971-01-ND 844-ZH150-24/12-0-SP-ND 54AC9277
Product Name Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing Heat Shrink Tubing, 24Mm, Black; Shrink Ratio Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Wrap Sleeving - Heyco® SunWrap™ - PennEngineering®
Specs
Sleeving Spiral Wrap
Material Nylon
View Details
Cut Tube Wrap - CTW-3000-060-7.874 - Caplugs
Specs
Material Rubber - Synthetic
View Details
Protect-Fast™ Braided Sleeving & Wrap – PFG Series for GENERAL Use -  - Device Technologies, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Polyethylene Terepthalate
Operating Temperature -70 to 125 C (-94 to 257 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-2122-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details