TE Connectivity Heat Shrink Tubing ZHTM-3/1.5-0-SP

Description
"Heat Shrink Tubing, Flexible 0.118"" (3.00mm) 2 to 1 Black 3.28' (1.00m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 0.118"" (3.00mm) 2 to 1 Black 3.28' (1.00m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - A122262-01-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
A122262-01-ND
Heat Shrink Tubing A122262-01-ND
"Heat Shrink Tubing, Flexible 0.118"" (3.00mm) 2 to 1 Black 3.28' (1.00m)"

"Heat Shrink Tubing, Flexible 0.118"" (3.00mm) 2 to 1 Black 3.28' (1.00m)"

Buy Now Datasheet
Heat Shrink Tubing - 844-ZHTM-3/1.5-0-SP-DS-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
844-ZHTM-3/1.5-0-SP-DS-ND
Heat Shrink Tubing 844-ZHTM-3/1.5-0-SP-DS-ND
"Heat Shrink Tubing, Flexible 0.118"" (3.00mm) 2 to 1 Black Enter Number of Meters in Order Quantity"

"Heat Shrink Tubing, Flexible 0.118"" (3.00mm) 2 to 1 Black Enter Number of Meters in Order Quantity"

Buy Now Datasheet
Heat Shrink Tubing - 844-ZHTM-3/1.5-0-SP-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
844-ZHTM-3/1.5-0-SP-ND
Heat Shrink Tubing 844-ZHTM-3/1.5-0-SP-ND
"Heat Shrink Tubing, Flexible 0.118"" (3.00mm) 2 to 1 Black 196.8' (60.0m)"

"Heat Shrink Tubing, Flexible 0.118"" (3.00mm) 2 to 1 Black 196.8' (60.0m)"

Buy Now Datasheet
Heat-Shrink Tubing, 2 Raychem Te Connectivity - 09AJ6917 - Newark, An Avnet Company
Chicago, IL, United States
Heat-Shrink Tubing, 2 Raychem Te Connectivity
09AJ6917
Heat-Shrink Tubing, 2 Raychem Te Connectivity 09AJ6917
HEAT-SHRINK TUBING, 2:1, 3MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.118"; I.D. Supplied - Metric:3mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:196.9ft; Length - Metric:60m; I.D. Recovered Max - RoHS Compliant: Yes

HEAT-SHRINK TUBING, 2:1, 3MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.118"; I.D. Supplied - Metric:3mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:196.9ft; Length - Metric:60m; I.D. Recovered Max - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company
Product Category Protective Sleeving Protective Sleeving Protective Sleeving
Product Number A122262-01-ND 844-ZHTM-3/1.5-0-SP-DS-ND 09AJ6917
Product Name Heat Shrink Tubing Heat Shrink Tubing Heat-Shrink Tubing, 2 Raychem Te Connectivity
Sleeving Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin Polyolefin
Operating Temperature -30 to 105 C (-22 to 221 F) -30 to 105 C (-22 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Slit Tubing - Heyco-Flex™ V - PennEngineering®
Specs
Sleeving Shrink Tubing
Material Nylon
View Details
Shrink tube - 211-502/000-002 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Reducing sleeve - DARQ-R-A-S14-S11-16-P50 - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Material Stainless Steel
Length 0.6299 inch (16 mm)
View Details
Brimflex™ Silicone Rubber Covered Fiberglass Sleeving - B200 - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Fiberglass
Operating Temperature -70 to 200 C (-94 to 392 F)
View Details