"Heat Shrink Tubing, Flexible 0.315"" (8.00mm) 2 to 1 Black Enter Number of Meters in Order Quantity"
"HT SHRINK 0.315"" BLACK METER"
HEAT-SHRINK TUBING, 2:1, 8MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.315"; I.D. Supplied - Metric:8mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:196.9ft; Length - Metric:60m; I.D. Recovered Max - RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving |
| Product Number | 844-ZHTM-8/4-0-SP-DS-ND | 09AJ6920 |
| Product Name | Heat Shrink Tubing | Heat-Shrink Tubing, 2 Raychem Te Connectivity |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin | |
| Operating Temperature | -30 to 105 C (-22 to 221 F) |