Heat-shrink tubing, part number 09AJ6919, is a flexible, thick-wall tubing designed for fire safety applications. It features a 2:1 shrink ratio and is RoHS compliant, ensuring low toxicity and minimal smoke emission during use. This tubing is suitable for insulation and protection of cables, harnesses, and electronic components, particularly in enclosed spaces such as marine environments, mass transit systems, and offshore installations. It exhibits excellent mechanical and fluid resistance properties, along with low evolution of acid gases, making it ideal for applications where corrosive combustion products could cause damage. The minimum shrink temperature is 80°C (176°F), with full recovery occurring at 121°C (250°F), and it operates effectively within a temperature range of -30°C to 105°C (-22°F to 221°F).
"Heat Shrink Tubing, Flexible 0.197"" (5.00mm) 2 to 1 Black 196.8' (60.0m)"
"Heat Shrink Tubing, Flexible 0.197"" (5.00mm) 2 to 1 Black Enter Number of Meters in Order Quantity"
HEAT-SHRINK TUBING, 2:1, 5MM, BLACK; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.197"; I.D. Supplied - Metric:5mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:196.9ft; Length - Metric:60m; I.D. Recovered Max - RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Protective Sleeving | Protective Sleeving |
| Product Number | 844-ZHTM-5/2.5-0-SP-ND | 09AJ6919 |
| Product Name | Heat Shrink Tubing | Heat-Shrink Tubing, 2 Raychem Te Connectivity |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing | Shrink Tubing; Heat Shrinkable Tubing |
| Material | Polyolefin | |
| Operating Temperature | -30 to 105 C (-22 to 221 F) |