DigiKey Datasheets for Foil Tapes

Foil tapes utilize a metal-film carrier to enhance thermal/electrical conductivity, abrasion resistance, and EMI/RFI shielding, while retaining the physical properties typical of adhesive tape. Metal carriers also allow an aggressive adhesive to be applied, which are occasionally laced with conductive granules like silver or graphite.
Foil Tapes: Learn more

Page: 1 2
Product Name Notes
"Aluminum Foil Tape Acrylic Adhesive Silver 0.25"" (6.35mm) 1/4"" X 15' (4.6m) 5 yds"
"Aluminum Foil Tape Acrylic Adhesive Silver 0.50"" (12.70mm) 1/2"" X 15' (4.6m) 5 yds"
"Aluminum Foil Tape Acrylic Adhesive Silver 0.75"" (19.05mm) 3/4"" X 15' (4.6m) 5 yds"
"Aluminum Foil Tape Acrylic Adhesive Silver 1.00"" (25.40mm) X 15' (4.6m) 5 yds"
"Aluminum Foil Tape Acrylic Adhesive Silver 12.00"" (304.80mm) X 12.00"" (304.80mm)"
"Aluminum Foil Tape Acrylic Adhesive Silver 12.00"" (304.80mm) X 15' (4.6m) 5 yds"
"Aluminum Foil Tape Acrylic Adhesive Silver 2.00"" (50.80mm) X 15' (4.6m) 5 yds"
"Aluminum Foil Tape Acrylic Adhesive Silver 2.00"" (50.80mm) X 180' (55.0m) 60 yds"
"Aluminum Foil Tape Acrylic Adhesive Silver 3.00"" (76.20mm) Dia X"
"Aluminum Foil Tape Acrylic Adhesive Silver 3.00"" (76.20mm) X 15' (4.6m) 5 yds"
"Aluminum Foil Tape Acrylic Adhesive Silver 4.00"" (101.60mm) X 15' (4.6m) 5 yds"
"Aluminum Foil Tape Acrylic Adhesive Silver 4.00"" (101.60mm) X 20' (6.1m) 6.7 yds"
"Aluminum Foil Tape Acrylic Adhesive Silver 6.00"" (152.40mm) X 15' (4.6m) 5 yds"
"Aluminum Foil Tape Acrylic Adhesive White 0.75"" (19.05mm) 3/4"" X 108' (32.9m) 36 yds"
"Aluminum Foil Tape Silicone Adhesive Silver 12.00"" (304.80mm) X 12.00"" (304.80mm)"
"Aluminum Foil Tape Silicone Thermosetting Adhesive Silver 0.50"" (12.70mm) 1/2"" X 15' (4.6m) 5 yds"
"Aluminum Foil Tape Silicone Thermosetting Adhesive Silver 0.75"" (19.05mm) 3/4"" X 15' (4.6m) 5 yds"
"Aluminum Foil Tape Silicone Thermosetting Adhesive Silver 1.00"" (25.40mm) X 15' (4.6m) 5 yds"
"Aluminum Foil Tape Silicone Thermosetting Adhesive Silver 1.00"" (25.40mm) X 180' (55.0m) 60 yds"
"Aluminum Foil Tape Silicone Thermosetting Adhesive Silver 12.00"" (304.80mm) X 15' (4.6m) 5 yds"
"Aluminum Foil Tape Silicone Thermosetting Adhesive Silver 2.00"" (50.80mm) X 15' (4.6m) 5 yds"
"Aluminum Foil Tape Silicone Thermosetting Adhesive Silver 2.00"" (50.80mm) X 180' (55.0m) 60 yds"
"Aluminum Foil Tape Silicone Thermosetting Adhesive Silver 3.00"" (76.20mm) X 15' (4.6m) 5 yds"
"Aluminum Foil Tape Silicone Thermosetting Adhesive Silver 4.00"" (101.60mm) X 15' (4.6m) 5 yds"
"Aluminum Foil Tape Silicone Thermosetting Adhesive Silver 6.00"" (152.40mm) X 15' (4.6m) 5 yds"
"Copper Foil Tape Acrylic Adhesive 0.25"" (6.35mm) 1/4"" X 108' (32.9m) 36 yds"
"Copper Foil Tape Acrylic Adhesive 0.38"" (9.65mm) 3/8"" X 108' (32.9m) 36 yds"
"Copper Foil Tape Acrylic Adhesive 0.50"" (12.70mm) 1/2"" X 108' (32.9m) 36 yds"
"Copper Foil Tape Acrylic Adhesive 0.75"" (19.05mm) 3/4"" X 108' (32.9m) 36 yds"
"Copper Foil Tape Acrylic Adhesive 1.00"" (25.40mm) X 108' (32.9m) 36 yds"
"Copper Foil Tape Acrylic Adhesive 2.00"" (50.80mm) X 108' (32.9m) 36 yds"
"Copper Foil Tape Acrylic Adhesive 3.00"" (76.20mm) X 108' (32.9m) 36 yds"
"Copper Foil Tape Acrylic Adhesive 4.00"" (101.60mm) X 108' (32.9m) 36 yds"
"Lead Foil Tape Rubber Adhesive Silver 4.00"" (101.60mm) X 15' (4.6m) 5 yds"
"Lead Foil Tape Rubber Adhesive Silver 5.00"" (127.00mm) X 15' (4.6m) 5 yds"
"Lead Foil Tape Rubber Adhesive Silver 6.00"" (152.40mm) X 15' (4.6m) 5 yds"
"Lead Foil Tape Rubber Adhesive Silver 7.00"" (177.80mm) X 15' (4.6m) 5 yds"
"Lead Foil Tape Rubber Adhesive Silver 8.00"" (203.20mm) X 15' (4.6m) 5 yds"
"Lead Foil Tape Rubber Adhesive Silver 9.00"" (228.60mm) X 15' (4.6m) 5 yds"
3M HEAVY DUTY ALUMINUM FOIL TAPE
HIGH TEMPERATURE ALUMINUM FOIL T

<< Prev