3M Tape 3/4-5-1430

Description
"Aluminum Foil Tape Acrylic Adhesive Silver 0.75"" (19.05mm) 3/4"" X 15' (4.6m) 5 yds"
Request a Quote Datasheet
Description
"Aluminum Foil Tape Acrylic Adhesive Silver 0.75"" (19.05mm) 3/4"" X 15' (4.6m) 5 yds"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape - 3M9774-ND - DigiKey
Thief River Falls, MN, United States
"Aluminum Foil Tape Acrylic Adhesive Silver 0.75"" (19.05mm) 3/4"" X 15' (4.6m) 5 yds"

"Aluminum Foil Tape Acrylic Adhesive Silver 0.75"" (19.05mm) 3/4"" X 15' (4.6m) 5 yds"

Buy Now Datasheet
Tape, 4.57M X 19.05Mm, Alum Foil, Silver; Adhesive Type 3M - 99Y6217 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 19.05Mm, Alum Foil, Silver; Adhesive Type 3M
99Y6217
Tape, 4.57M X 19.05Mm, Alum Foil, Silver; Adhesive Type 3M 99Y6217
TAPE, 4.57M X 19.05MM, ALUM FOIL, SILVER; Adhesive Type:Pressure Sensitive Adhesive; Tape Type:Aluminium; Conductivity:Non-Con ductive; Total Tape Thickness:5.5 mil (0.14 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

TAPE, 4.57M X 19.05MM, ALUM FOIL, SILVER; Adhesive Type:Pressure Sensitive Adhesive; Tape Type:Aluminium; Conductivity:Non-Conductive; Total Tape Thickness:5.5 mil (0.14 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Tapes Adhesive Tapes
Product Number 3M9774-ND 99Y6217
Product Name Tape Tape, 4.57M X 19.05Mm, Alum Foil, Silver; Adhesive Type 3M
Color Silver
Adhesive Acrylic Pressure Sensitive Adhesive
Carrier / Backing Metal Foil
Temperature Resistance -54 to 149 C (-65 to 300 F)
Unlock Full Specs
to access all available technical data

Similar Products

Low Cost Conductive Aluminium Foil Tape - ALT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Powder Peel Blue Discs - PB05000 - Caplugs
Specs
Type Adhesive Tape
Backing Polyester
View Details
Thermal Tape Series - SA408FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Electronics, Printed Circuit Boards or Semiconductors; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Features Thermally conductive
Color White
View Details
Heat seal Tape series - PET2.5 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details