3M Tape 3-5-1430

Description
"Aluminum Foil Tape Acrylic Adhesive Silver 3.00"" (76.20mm) X 15' (4.6m) 5 yds"
Request a Quote Datasheet
Description
"Aluminum Foil Tape Acrylic Adhesive Silver 3.00"" (76.20mm) X 15' (4.6m) 5 yds"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape - 3M9773-ND - DigiKey
Thief River Falls, MN, United States
"Aluminum Foil Tape Acrylic Adhesive Silver 3.00"" (76.20mm) X 15' (4.6m) 5 yds"

"Aluminum Foil Tape Acrylic Adhesive Silver 3.00"" (76.20mm) X 15' (4.6m) 5 yds"

Buy Now Datasheet
Tape, 4.57M X 76.2Mm, Alum Foil, Silver; Adhesive Type 3M - 99Y6119 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 4.57M X 76.2Mm, Alum Foil, Silver; Adhesive Type 3M
99Y6119
Tape, 4.57M X 76.2Mm, Alum Foil, Silver; Adhesive Type 3M 99Y6119
TAPE, 4.57M X 76.2MM, ALUM FOIL, SILVER; Adhesive Type:Pressure Sensitive Adhesive; Tape Type:Aluminium; Conductivity:Non-Con ductive; Total Tape Thickness:5.5 mil (0.14 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

TAPE, 4.57M X 76.2MM, ALUM FOIL, SILVER; Adhesive Type:Pressure Sensitive Adhesive; Tape Type:Aluminium; Conductivity:Non-Conductive; Total Tape Thickness:5.5 mil (0.14 mm); Roll Length - Imperial:5yard; Roll Length - Metric:4.57m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Tapes Adhesive Tapes
Product Number 3M9773-ND 99Y6119
Product Name Tape Tape, 4.57M X 76.2Mm, Alum Foil, Silver; Adhesive Type 3M
Color Silver
Adhesive Acrylic Pressure Sensitive Adhesive
Carrier / Backing Metal Foil
Temperature Resistance -54 to 149 C (-65 to 300 F)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details
Metallic Tapes - 1767499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Foil Tape; Adhesive Tape; Industrial Tape
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static
Backing Metal Foil; Copper Foil
View Details
Glass Cloth Discs - GC00437 - Caplugs
Specs
Type Adhesive Tape
Backing Cloth / Fabric
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Packaging Tape; Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Features Dielectric / Insulating
Backing Fluoropolymer (Teflon); Plastic / Polymer
View Details