3M Tape 1X2-10-2552

Description
"Damping Foil Tape Acrylic Adhesive Silver 1.00"" (25.40mm) X 2.00"" (50.80mm)"
Request a Quote Datasheet
Description
"Damping Foil Tape Acrylic Adhesive Silver 1.00"" (25.40mm) X 2.00"" (50.80mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tape - 3M9925-ND - DigiKey
Thief River Falls, MN, United States
"Damping Foil Tape Acrylic Adhesive Silver 1.00"" (25.40mm) X 2.00"" (50.80mm)"

"Damping Foil Tape Acrylic Adhesive Silver 1.00"" (25.40mm) X 2.00"" (50.80mm)"

Buy Now Datasheet
Tape, 50.8Mm X 25.4Mm, Alum Foil, Silver; Patch Type 3M - 99Y5743 - Newark, An Avnet Company
Chicago, IL, United States
Tape, 50.8Mm X 25.4Mm, Alum Foil, Silver; Patch Type 3M
99Y5743
Tape, 50.8Mm X 25.4Mm, Alum Foil, Silver; Patch Type 3M 99Y5743
TAPE, 50.8MM X 25.4MM, ALUM FOIL, SILVER; Patch Type:Copper / Aluminium; Form Factor:Rectangle; Tape Colour:Silver; Total Tape Thickness:15 mil (0.4 mm); Tape Backing Material:Aluminium Foil; Tape Width - Imperial:1" RoHS Compliant: Yes

TAPE, 50.8MM X 25.4MM, ALUM FOIL, SILVER; Patch Type:Copper / Aluminium; Form Factor:Rectangle; Tape Colour:Silver; Total Tape Thickness:15 mil (0.4 mm); Tape Backing Material:Aluminium Foil; Tape Width - Imperial:1" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Tapes Industrial Tapes
Product Number 3M9925-ND 99Y5743
Product Name Tape Tape, 50.8Mm X 25.4Mm, Alum Foil, Silver; Patch Type 3M
Color Silver
Adhesive Acrylic
Carrier / Backing Metal Foil
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Copper Foil Tape - CUL and CUS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Metallic Tapes - 8326313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Adhesive
Features Anti-static / ESD Control; Electrically Conductive / Anti-Static
Width 0.9843 inches (25 mm)
View Details
Enflon® Pressure Sensistive Tape -  - Pexco
Specs
Type Adhesive; Single; Double- Sided
Features Dielectric / Insulating; Protective
Width 0.5000 to 12 inches (12.7 to 305 mm)
View Details
Thermal Tape Series - SA406FG - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Adhesive; Double- Sided
Features Thermally conductive
Color White
View Details