Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUSTRIAL TAPES
3M
3381 -- TAPE
3M
Tape
3381
Description
Tape Adhesive X
DigiKey
Newark, An Avnet Company
Done
Request a Quote
Email Supplier
Datasheet
Description
Tape Adhesive X
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Tape
3M162530-ND
Tape
3M162530-ND
Tape Adhesive X
Tape Adhesive X
Buy Now
Datasheet
Newark, An Avnet Company
Chicago, IL, United States
3381 Foil Tape, 1.88In X 50Yds 3M
49AC5371
3381 Foil Tape, 1.88In X 50Yds 3M
49AC5371
3381 FOIL TAPE, 1.88IN X 50YDS
3381 FOIL TAPE, 1.88IN X 50YDS
Supplier's Site
Technical Specifications
DigiKey
Newark, An Avnet Company
Product Category
Industrial Tapes
Industrial Tapes
Product Number
3M162530-ND
49AC5371
Product Name
Tape
3381 Foil Tape, 1.88In X 50Yds 3M
Color
Silver
Unlock Full Specs
to access all available technical data
Similar Products
Takachi Electronics Enclosure Co., Ltd.
Conductive Aluminum Foil Tape
ALL and ALS Series
Specs
Type
Adhesive; Single
Features
Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width
0.3150 to 1.97 inches (8 to 50 mm)
View Details
Mid-Mountain Materials, Inc.
High Performance Textiles
HYTEX® 400 Textiles
Specs
Type
Gasket, Sealing Tape
Features
Dielectric / Insulating; Thermally Insulating
Adhesive
Pressure Sensitive (optional feature)
View Details
Budnick Converting, Inc.
Foil/Glass Tape
409
Specs
Type
Adhesive
Thickness
0.0085 inches (0.2159 mm)
Adhesive
Aluminum
View Details
RS Components, Ltd.
Metallic Tapes
1767500
Specs
Type
Adhesive
Features
Anti-static / ESD Control; Electrically Conductive / Anti-Static
Width
0.3937 inches (10 mm)
View Details