DigiKey Datasheets for Resistors

Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more

Page: 1 500 1000 1500 2000 2500 2800 2850 2900 2950 3000 3050 3090 3100 3110 3120 3130 3140 3142 3143 3144 3145 3146 3147 3148 3149 3150 3151 3152 3153 3154 3160 3170 3180 3190 3200 3210 3235
Product Name Notes
10 mOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound
10 mOhms ±1% 1W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound
10 mOhms ±1% 2W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound
100 mOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound
100 mOhms ±1% 1W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound
100 mOhms ±1% 2W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound
15 mOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound
15 mOhms ±1% 1W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound
15 mOhms ±1% 2W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound
20 mOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound
20 mOhms ±1% 1W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound
20 mOhms ±1% 2W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound
25 mOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound
25 mOhms ±1% 1W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound
25 mOhms ±1% 2W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound
2T WLTC0508 1W 100PPM 2 MOHM 1.0
2T WLTC0508 1W 50PPM 3 MOHM 1.0%
2T WLTC0508 1W 50PPM 4 MOHM 1.0%
2T WLTC0508 1W 50PPM 5 MOHM 1.0%
2T WLTC0612 1W 50PPM 1 MOHM 1.0%
2T WLTC0612 1W 50PPM 2 MOHM 1.0%
2T WLTM0508 1W 100PPM 5 MOHM 1.0
2T WLTM0508 1W 50PPM 10 MOHM 1.0
2T WLTM0508 1W 50PPM 12 MOHM 1.0
2T WLTM0508 1W 50PPM 20 MOHM 1.0
2T WLTM0612 1.5W 50PPM 10 MOHM 1
2T WLTM0612 1.5W 50PPM 100 MOHM
2T WLTM0612 1.5W 50PPM 12 MOHM 1
2T WLTM0612 1.5W 50PPM 15 MOHM 1
2T WLTM0612 1.5W 50PPM 16 MOHM 1
2T WLTM0612 1.5W 50PPM 20 MOHM 1
2T WLTM0612 1.5W 50PPM 39 MOHM 1
2T WLTM0612 1.5W 50PPM 5 MOHM 1.
2T WLTM0612 1.5W 50PPM 6 MOHM 1.
2T WLTM0612 1.5W 50PPM 7 MOHM 1.
2T WLTM0815 2W 100PPM 5 MOHM 1.0
2T WLTM0815 2W 100PPM 6 MOHM 1.0
2T WLTM0815 2W 50PPM 10 MOHM 1.0
2T WLTM1020 2W 50PPM 10 MOHM 1.0
2T WLTM1225 3W 100PPM 2 MOHM 1.0
2T WLTM1225 3W 100PPM 4 MOHM 1.0
2T WLTM1225 3W 100PPM 6 MOHM 1.0
2T WLTM1225 3W 100PPM 7 MOHM 1.0
2T WLTM1225 3W 100PPM 8 MOHM 1.0
2T WLTM1225 3W 50PPM 10 MOHM 1.0
2T WLTM1225 3W 50PPM 100 MOHM 1.
2T WLTM1225 3W 50PPM 15 MOHM 1.0
2T WLTM1225 3W 50PPM 20 MOHM 1.0
2T WLTM1225 3W 50PPM 22 MOHM 1.0
2T WLTM1225 3W 50PPM 30 MOHM 1.0
2T WLTM1225 3W 50PPM 39 MOHM 1.0
30 mOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound
30 mOhms ±1% 1W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound
30 mOhms ±1% 2W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound
5 mOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound
5 mOhms ±1% 1W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound
5 mOhms ±1% 2W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound
50 mOhms ±1% 0.5W, 1/2W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound
50 mOhms ±1% 1W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound
50 mOhms ±1% 2W Through Hole Resistor Axial Current Sense, Moisture Resistant Wirewound
RES 0.005 OHM 1% 1/2W AXIAL
RES 0.005 OHM 1% 1W AXIAL
RES 0.005 OHM 1% 2W AXIAL
RES 0.01 OHM 1% 1/2W AXIAL
RES 0.01 OHM 1% 1W AXIAL
RES 0.01 OHM 1% 2W AXIAL
RES 0.015 OHM 1% 1/2W AXIAL
RES 0.015 OHM 1% 1W AXIAL
RES 0.015 OHM 1% 2W AXIAL
RES 0.02 OHM 1% 1/2W AXIAL
RES 0.02 OHM 1% 1W AXIAL
RES 0.02 OHM 1% 2W AXIAL
RES 0.025 OHM 1% 1/2W AXIAL
RES 0.025 OHM 1% 1W AXIAL
RES 0.025 OHM 1% 2W AXIAL
RES 0.03 OHM 1% 1W AXIAL
RES 0.05 OHM 1% 1/2W AXIAL
RES 0.05 OHM 1% 1W AXIAL
RES 0.05 OHM 1% 2W AXIAL
RES 0.1 OHM 1% 1/2W AXIAL
RES 0.1 OHM 1% 1W AXIAL
WIDE TERMINAL THIN (METAL) FILM
WK8 82K 5% AC
WK8 82R 5% AC
WK8 8K2 5% AC
WK8 9R1 5% AC

<< Prev Next >>