2T WLTM0612 1.5W 50PPM 6 MOHM 1.
2T WLTM0612 1.5W 50PPM 6 MOHM 1.
2T WLTM0612 1.5W 50PPM 6 MOHM 1.
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 18-WLTM0612QLR006FNRCT-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Current Sensing; General Use; High Voltage Resistor |
| Technology / Construction | Metal Foil |
| Mounting / Packaging | 1206; Wide 1206 |
| Tolerance | 1 +/- % |