DigiKey Datasheets for Resistors

Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more

Page: 1 500 1000 1500 2000 2500 2550 2600 2650 2700 2750 2800 2840 2850 2860 2870 2880 2890 2899 2900 2901 2902 2903 2904 2905 2906 2907 2908 2909 2910 2911 2920 2930 2940 2950 2960 2970 3000 3050 3100 3150 3200 3235
Product Name Notes
SFM 0.1% 100PPM WS
SFM 0.1% 25PPM WS
SFM 0.1% 50PPM WS
SFM 0.25% 100PPM WS
SFM 0.5% 100PPM WS
SFM 0.5% 25PPM WS
SFM 0.5% 50PPM WS
SFM 1% +0/-250PPM WS
SFM 1% +50/-100PPM WS
SFM 1% 100PPM WS
SFM 1% 150PPM WS
SFM 1% 250PPM WS
SFM 1% 25PPM WS
SFM 1% 50PPM WS
SFM 10% +0/-250PPM WS
SFM 10% +25/-100PPM WS
SFM 10% 100PPM WS
SFM 10% 250PPM WS
SFM 2% 100PPM WS
SFM 2% 250PPM WS
SFM 5% +0/-250PPM WS
SFM 5% +25/-100PPM WS
SFM 5% 100PPM WS
SFM 5% 150PPM WS
SFM 5% 200PPM WS
SFM 5% 250PPM WS
SFM 5% 25PPM WS
SFM 5% 50PPM WS

<< Prev Next >>