DigiKey Datasheets for Resistors
Resistors are electrical components that oppose the flow of either direct or alternating current. They are used to protect, operate, or control circuits.
Resistors: Learn more
Page:
1
500
1000
1500
2000
2500
2550
2600
2650
2700
2750
2800
2840
2850
2860
2870
2880
2890
2898
2899
2900
2901
2902
2903
2904
2905
2906
2907
2908
2909
2910
2920
2930
2940
2950
2960
2970
3000
3050
3100
3150
3200
3235
| Product Name | Notes |
|---|---|
| SFM 0.1% 100PPM WS | |
| SFM 0.1% 25PPM WS | |
| SFM 0.1% 50PPM WS | |
| SFM 0.25% 100PPM WS | |
| SFM 0.5% 100PPM WS | |
| SFM 0.5% 25PPM WS | |
| SFM 0.5% 50PPM WS | |
| SFM 1% +0/-250PPM WS | |
| SFM 1% +25/-100PPM WS | |
| SFM 1% +50/-100PPM WS | |
| SFM 1% 100PPM WS | |
| SFM 1% 150PPM WS | |
| SFM 1% 250PPM WS | |
| SFM 1% 25PPM WS | |
| SFM 1% 50PPM WS | |
| SFM 10% +25/-100PPM WS | |
| SFM 10% 100PPM WS | |
| SFM 10% 250PPM WS | |
| SFM 2% 100PPM WS | |
| SFM 2% 250PPM WS | |
| SFM 2% 25PPM WS | |
| SFM 2% 50PPM WS | |
| SFM 2.5% 100PPM WS | |
| SFM 5% +0/-250PPM WS | |
| SFM 5% +25/-100PPM WS | |
| SFM 5% 100PPM WS | |
| SFM 5% 50PPM WS |
| << Prev | Next >> |