Vishay Precision Group Through Hole Resistors RCMA0526101FHS03

Description
Through Hole Resistor
Request a Quote Datasheet
Description
Through Hole Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RCMA0526101FHS03-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RCMA0526101FHS03-ND
Through Hole Resistors 716-RCMA0526101FHS03-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Rcma 05 26K1 1% K3 Ba10 E3 / Bag Vishay - 67M8668 - Newark, An Avnet Company
Chicago, IL, United States
Rcma 05 26K1 1% K3 Ba10 E3 / Bag Vishay
67M8668
Rcma 05 26K1 1% K3 Ba10 E3 / Bag Vishay 67M8668
RCMA 05 26K1 1% K3 BA10 e3 / BAG

RCMA 05 26K1 1% K3 BA10 e3 / BAG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-RCMA0526101FHS03-ND 67M8668
Product Name Through Hole Resistors Rcma 05 26K1 1% K3 Ba10 E3 / Bag Vishay
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1468296 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers