Vishay Precision Group Through Hole Resistors RCMA05500R0FHS03

Description
Through Hole Resistor
Request a Quote Datasheet
Description
Through Hole Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RCMA05500R0FHS03-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RCMA05500R0FHS03-ND
Through Hole Resistors 716-RCMA05500R0FHS03-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Rcma 05 500U 1% K3 Ba10 E3 / Bag Vishay - 67M8778 - Newark, An Avnet Company
Chicago, IL, United States
Rcma 05 500U 1% K3 Ba10 E3 / Bag Vishay
67M8778
Rcma 05 500U 1% K3 Ba10 E3 / Bag Vishay 67M8778
RCMA 05 500U 1% K3 BA10 e3 / BAG

RCMA 05 500U 1% K3 BA10 e3 / BAG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-RCMA05500R0FHS03-ND 67M8778
Product Name Through Hole Resistors Rcma 05 500U 1% K3 Ba10 E3 / Bag Vishay
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1249296 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers