Through Hole Resistor
RCMA 05 250U 0,1% K4 BA10 e3 / BAG
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 716-RCMA05250R0BES03-ND | 68M0527 |
| Product Name | Through Hole Resistors | Rcma 05 250U 0,1% K4 Ba10 E3 / Bag Vishay |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial |