Vishay Precision Group Through Hole Resistors RCMA0521501FHS14

Description
Through Hole Resistor
Request a Quote Datasheet
Description
Through Hole Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RCMA0521501FHS14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RCMA0521501FHS14-ND
Through Hole Resistors 716-RCMA0521501FHS14-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Rcma 05 21K5 1% K3 Ba100 E3 / Bag Vishay - 67M8608 - Newark, An Avnet Company
Chicago, IL, United States
Rcma 05 21K5 1% K3 Ba100 E3 / Bag Vishay
67M8608
Rcma 05 21K5 1% K3 Ba100 E3 / Bag Vishay 67M8608
RCMA 05 21K5 1% K3 BA100 e3 / BAG

RCMA 05 21K5 1% K3 BA100 e3 / BAG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-RCMA0521501FHS14-ND 67M8608
Product Name Through Hole Resistors Rcma 05 21K5 1% K3 Ba100 E3 / Bag Vishay
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1240 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers