Vishay Precision Group Through Hole Resistors RCMA0527401FHS14

Description
Through Hole Resistor
Request a Quote Datasheet
Description
Through Hole Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 716-RCMA0527401FHS14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
716-RCMA0527401FHS14-ND
Through Hole Resistors 716-RCMA0527401FHS14-ND
Through Hole Resistor

Through Hole Resistor

Buy Now Datasheet
Rcma 05 27K4 1% K3 Ba100 E3 / Bag Vishay - 67M8683 - Newark, An Avnet Company
Chicago, IL, United States
Rcma 05 27K4 1% K3 Ba100 E3 / Bag Vishay
67M8683
Rcma 05 27K4 1% K3 Ba100 E3 / Bag Vishay 67M8683
RCMA 05 27K4 1% K3 BA100 e3 / BAG

RCMA 05 27K4 1% K3 BA100 e3 / BAG

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 716-RCMA0527401FHS14-ND 67M8683
Product Name Through Hole Resistors Rcma 05 27K4 1% K3 Ba100 E3 / Bag Vishay
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details