Vishay Intertechnology, Inc. Wirewound Resistors RWR81S12R7FRS70

Description
EGS-1-80 12.7 1% RWR81S12R7FR S70
Request a Quote Datasheet
Description
EGS-1-80 12.7 1% RWR81S12R7FR S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR81S12R7FRS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR81S12R7FRS70
Wirewound Resistors 3110-RWR81S12R7FRS70
EGS-1-80 12.7 1% RWR81S12R7FR S70

EGS-1-80 12.7 1% RWR81S12R7FR S70

Supplier's Site Datasheet
RES 12.7 OHM 1W 1% WW AXIAL - RWR81S12R7FRS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.7 OHM 1W 1% WW AXIAL
RWR81S12R7FRS70
RES 12.7 OHM 1W 1% WW AXIAL RWR81S12R7FRS70
RES 12.7ohm 1W 1% WW AXIAL

RES 12.7ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR81S12R7FRS70-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR81S12R7FRS70-ND
Through Hole Resistors RWR81S12R7FRS70-ND
12.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

12.7 Ohms ±1% 1W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR81S12R7FRS70 RWR81S12R7FRS70 RWR81S12R7FRS70-ND
Product Name Wirewound Resistors RES 12.7 OHM 1W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 12.7 ohms 12.7 ohms 12.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R274JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details